EN
  • EN
  • DE

AT27BV020-90TC

Part No AT27BV020-90TC
Manufacturer Microchip Technology
Catalog EPROM
Description IC EPROM 2MBIT PARALLEL 32TSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Features EPROM - OTP Memory IC 2Mb (256K x 8) Parallel 90 ns 32-TSOP
Manufacturer Microchip Technology
Package Tray
Operating Temperature Range 0°C ~ 70°C (TC)
Mounting Surface Mount
Package 32-TFSOP (0.724", 18.40mm Width)
Case / Package 32-TSOP
Family Name AT27BV020
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 3A991B1B1
HTSUS 8542.32.0061
Quantity per package 156
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 862082-AT27BV020-90TC
Ultra Librarian 3D Model Ultra Librarian AT27BV020-90TC CAD Model

Description

Microchip Technology AT27BV020-90TC Overview

The AT27BV020-90TC from Microchip Technology is a high-performance, low-power Electrically Erasable Programmable Read-Only Memory (EEPROM) device that offers a storage capacity of 2 megabits. This component is specifically designed to provide a reliable and efficient non-volatile memory solution for a wide range of applications in the electronics industry. With its advanced features and specifications, the AT27BV020-90TC is an ideal choice for designers looking to integrate a dependable EEPROM into their systems.

Key Features

  • High-Density Storage: With a 2-megabit capacity, the AT27BV020-90TC provides ample space for firmware storage, boot code, and other critical data that needs to be preserved across power cycles.
  • Fast Access Time: The device boasts a fast access time of 90 nanoseconds, enabling quick read operations that are essential for high-speed microprocessor systems.
  • Low Power Consumption: This EEPROM is designed for energy efficiency, making it suitable for battery-powered devices and applications where power conservation is crucial.
  • Industry-Standard Packaging: The AT27BV020-90TC comes in a 32-lead TSOP package, which is widely used and recognized in the industry, ensuring compatibility with a variety of PCB designs and assembly processes.
  • Wide Operating Range: It operates over a wide temperature range, ensuring reliability and performance under varying environmental conditions.

Applications

The AT27BV020-90TC is versatile and can be used in various applications, including:

  • Embedded systems
  • Telecommunications equipment
  • Automotive electronics
  • Industrial control systems
  • Medical devices

With its robust design and comprehensive features, the Microchip AT27BV020-90TC EEPROM stands out as a superior memory solution for designers and engineers seeking a reliable, high-capacity, and fast non-volatile memory component. Whether you're developing sophisticated systems or simple devices, the AT27BV020-90TC is engineered to meet the demanding requirements of modern electronic applications.

You May Also Be Interested in

STMicroelectronics
IC EPROM UV 4MBIT 150NS 32CDIP
Lowest to $4.3224
STMicroelectronics
IC EPROM UV 256KBIT 100NS 28CDIP
Need more? Email Us
Macronix
2M-BIT [256K x 8] CMOS EPROM
Need more? Email Us
Fairchild/ON Semiconductor
262,144-Bit (32K x 8) High Performance CMOS EPROM
Need more? Email Us
Macronix
2M-BIT [256K x 8] CMOS EPROM
Need more? Email Us
Winbond Electronics
64K X 8 ELECTRICALLY ERASABLE EPROM
Need more? Email Us
Macronix
2M-BIT [256Kx8/128x16] CMOS EPROM
Need more? Email Us
STMicroelectronics
512 Kbit 64Kb x8 UV EPROM and OTP EPROM
Need more? Email Us
STMicroelectronics
IC EPROM UV 512KBIT 90NS 28CDIP
Need more? Email Us

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790

Pricing & Ordering

Quantity Unit Price Ext. Price
21+ $2.8702 $60.2742
50+ $2.3550 $117.7500
76+ $2.2811 $173.3636
105+ $2.2072 $231.7560
136+ $2.1344 $290.2784
182+ $1.9138 $348.3116
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,100 pieces
MOQ: 21 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess