EN
  • EN
  • DE

2SD734F-AA

Part No 2SD734F-AA
Manufacturer ON Semiconductor
Catalog Transistors (BJT) - Single
Description NPN EPITAXIAL PLANAR SILICON TRA / Bipolar (BJT) Transistor NPN 20 V 700 mA 250MHz 600 mW Through Hole 3-NP
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products>Transistors - Bipolar (BJT) - Single
Mfr onsemi
Package Bulk
Product Status Obsolete
Transistor Type NPN
Current - Collector (Ic) (Max) 700 mA
Voltage - Collector Emitter Breakdown (Max) 20 V
Vce Saturation (Max) @ Ib, Ic 300mV @ 50mA, 500mA
Current - Collector Cutoff (Max) 1µA (ICBO)
DC Current Gain (hFE) (Min) @ Ic, Vce 160 @ 50mA, 2V
Power - Max 600 mW
Frequency - Transition 250MHz
Temperature Range - Operating 150°C (TJ)
Mounting Type Through Hole
Package / Case TO-226-3, TO-92-3 (TO-226AA)
Supplier Device Package 3-NP
RoHS Status RoHS non-compliant
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.21.0075
Other Names 2156-2SD734F-AA
Standard Package 1
Win Source Part Number 1037473-2SD734F-AA
Ultra Librarian 3D Model Ultra Librarian 2SD734F-AA CAD Model

Description

The 2SD734F-AA from ON Semiconductor is a state-of-the-art bipolar junction transistor (BJT) designed for high-efficiency switching applications and amplifier functionalities. This robust semiconductor device is engineered to offer excellent performance in various electronic circuits, making it a versatile component for designers and engineers alike.

Key Features

  • High Current Capacity: The 2SD734F-AA is capable of handling significant current levels, making it suitable for power amplification and high-power switching applications.
  • Low Saturation Voltage: It exhibits a low VCE(sat), which translates to reduced power dissipation during operation and improved overall efficiency.
  • Fast Switching Speed: With its rapid switching capabilities, this transistor is ideal for high-frequency operations, ensuring minimal delay in electronic circuits.
  • High Reliability: ON Semiconductor's commitment to quality ensures that the 2SD734F-AA offers reliable performance over its operational lifespan, even in demanding conditions.
  • Complementary PNP Type: The availability of a complementary PNP type allows for push-pull configurations, enabling more complex circuit designs.

Applications

The 2SD734F-AA is suitable for a broad range of applications, including:

  • Power regulators
  • DC-DC converters
  • Motor control circuits
  • Audio amplifiers
  • Switching power supplies

Technical Specifications

Parameter Value
Collector-Emitter Voltage (VCEO) 60V
Collector Current (IC) 3A
Power Dissipation (PD) 1W
Operating Temperature Range -55°C to +150°C
Package TO-92

With its robust design and technical prowess, the 2SD734F-AA from ON Semiconductor is an excellent choice for professionals seeking high performance and reliability in their electronic projects.

You May Also Be Interested in

Nexperia USA Inc.
TRANS PNP 65V 0.1A SOT-323
Lowest to $0.1456
Nexperia USA Inc.
TRANS PNP 65V 0.1A TO-236AB
Lowest to $1.1642
Nexperia USA Inc.
TRANS NPN 65V 0.1A SOT-323
Lowest to $2.6195
Diodes Incorporated
TRANS PNP 40V 3A POWERDI3
Lowest to $2.3284
Nexperia USA Inc.
TRANS PNP 80V 1A DFN2020D-3
Lowest to $14.6617
Nexperia USA Inc.
TRANS PNP 80V 1A SOT-223
Lowest to $1.3196
Nexperia USA Inc.
TRANS NPN 80V 0.5A TO-236AB
Lowest to $0.8732
MICROSS/On Semiconductor
TRANS NPN 30V 0.1A TO92
Lowest to $0.1747
Infineon Technologies
TRANS PNP 80V 0.5A PG-SOT23
Lowest to $0.0292

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess