Product Overview: 2SD734-G by ON Semiconductor
The 2SD734-G is a high-performance NPN bipolar transistor designed and manufactured by ON Semiconductor, a leader in energy-efficient innovations. This semiconductor device is engineered to deliver reliable and efficient performance for a wide range of electronic applications. The 2SD734-G is well-suited for use in power amplification and switching applications that require moderate power handling and high-speed operation.
Key Features:
- High Current Capacity: The 2SD734-G is capable of handling significant current levels, making it an excellent choice for power amplification circuits.
- Low Saturation Voltage: It exhibits a low collector-emitter saturation voltage, which translates to reduced power loss and improved efficiency in operation.
- Fast Switching Speed: This transistor is characterized by its fast switching capabilities, enabling high-speed operation in electronic circuits.
- Robust Design: The 2SD734-G is built to withstand tough conditions and offers a reliable performance over a wide range of temperatures and operating environments.
- Compact Package: Encased in a TO-92 package, the 2SD734-G is designed for optimal thermal performance and space-saving on printed circuit boards (PCBs).
Applications:
The versatility of the 2SD734-G makes it suitable for an array of applications, including but not limited to:
- Audio Power Amplifiers
- DC-DC Converters
- Motor Control Circuits
- Power Management Systems
- Switching Regulators
Technical Specifications:
Before integrating the 2SD734-G into your design, please review the following technical specifications:
- Collector-Emitter Voltage (Vceo): 60V
- Collector Current (Ic): 3A
- Power Dissipation (Pd): 900mW
- DC Current Gain (hFE): 40 to 320
- Operating and Storage Junction Temperature Range: -55°C to +150°C
For detailed information and the full datasheet, please visit the ON Semiconductor website or contact their support team. Ensure that the 2SD734-G meets the requirements of your application for optimal performance and reliability.