EN
  • EN
  • DE

2SB1203S-E

Part No 2SB1203S-E
Manufacturer ON Semiconductor
Catalog Transistors (BJT) - Single
Description Bipolar Transistor | TRANS PNP 50V 5A TP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer ON Semiconductor
Packaging Bulk
Transistor Type PNP
Current - Collector (Ic) (Maximum) 5A
Voltage - Collector Emitter Breakdown (Maximum) 50V
Vce Saturation (Maximum) at Ib, Ic 550mV at 150mA, 3A
Current - Collector Cutoff (Maximum) 1μA (ICBO)
DC Current Gain (hFE) (Minimum) at Ic, Vce 140 at 500mA, 2V
Maximum Power 1W
Frequency - Transition 130MHz
Temperature Range - Operating 150°C
Mounting Style Through Hole
Manufacturer Package TO-251-3 Short Leads, IPak, TO-251AA
Supplier Device Package TP
Family Part Number 2SB1203
Manufacturer Pack Quantity 500
MSL Level 1 (Unlimited)
Win Source Part Number 1124810-2SB1203S-E
Manufacturer Homepage www.onsemi.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian 2SB1203S-E CAD Model

Description

The 2SB1203S-E is a high-performance PNP bipolar transistor developed by ON Semiconductor, a leader in energy-efficient innovations. This semiconductor device is designed for use in a wide range of electronic applications, offering a perfect blend of low power consumption and high efficiency. With its robust design and advanced manufacturing techniques, the 2SB1203S-E ensures reliable operation and longevity, making it a preferred choice for engineers and designers.

Key Features

  • High Current Capacity: The 2SB1203S-E is capable of handling high continuous collector currents, making it suitable for power amplification and switching applications.
  • Low Saturation Voltage: It features a low collector-emitter saturation voltage, which reduces power losses and improves overall system efficiency.
  • Fast Switching Speed: With its rapid switching capabilities, the 2SB1203S-E is ideal for high-speed signal processing and power management.
  • Complementary NPN Type Available: This transistor has a complementary NPN partner, allowing for the creation of efficient push-pull amplifier configurations.

Applications

The versatile nature of the 2SB1203S-E makes it suitable for a multitude of applications, including:

  • Power supply circuits
  • Audio amplifiers
  • DC-DC converters
  • Motor control circuits
  • Signal processing

Quality and Reliability

ON Semiconductor is committed to delivering products that meet the highest standards of quality and reliability. The 2SB1203S-E transistor is no exception, benefiting from rigorous testing and quality control measures that ensure its performance in even the most demanding conditions.

Environmental Considerations

As part of ON Semiconductor's commitment to environmental stewardship, the 2SB1203S-E is designed with eco-friendly materials and complies with international environmental regulations, reducing the ecological footprint of electronic devices that incorporate this transistor.

With its combination of features, the 2SB1203S-E from ON Semiconductor is an excellent choice for designers looking to enhance the efficiency and reliability of their electronic products.

You May Also Be Interested in

Nexperia USA Inc.
TRANS PNP 80V 1A SOT-223
Lowest to $1.4662
Nexperia USA Inc.
TRANS NPN 150V 0.5A DFN1010D-3
Lowest to $29.1045
Diotec Semiconductor AG
TRANS NPN 45V 0.8A SOT23-3
Lowest to $0.0352
Diodes Incorporated
TRANS NPN 100V 4A UDFN2020-3
Lowest to $14.3685
MICROSS/On Semiconductor
TRANS PNP 45V 0.1A SC70-3
Lowest to $0.0583
Nexperia USA Inc.
TRANS PNP 45V 0.5A SOT-323
Lowest to $0.1456
Nexperia USA Inc.
TRANS NPN 60V 1A SOT-89
Lowest to $11.6418
Nexperia USA Inc.
TRANS NPN 500V 0.3A SOT-223
Lowest to $10.1866
NXP / Nexperia
TRANS PNP 45V 1A DFN2020D-3
Lowest to $4.3657

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0903
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.3835
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0391
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.5038
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess