EN
  • EN
  • DE

2SA2222

Part No 2SA2222
Manufacturer ON Semiconductor
Catalog Transistors (BJT) - Single
Description High-Current Switching Applications | TRANS PNP 50V 10A TO-220ML
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer ON Semiconductor
Packaging Bulk
Status Obsolete
Transistor Type PNP
Current - Collector (Ic) (Maximum) 10A
Voltage - Collector Emitter Breakdown (Maximum) 50V
Vce Saturation (Maximum) at Ib, Ic 500mV at 300mA, 6A
Current - Collector Cutoff (Maximum) 10μA (ICBO)
DC Current Gain (hFE) (Minimum) at Ic, Vce 150 at 270mA, 2V
Maximum Power 2W
Frequency - Transition 230MHz
Temperature Range - Operating 150°C
Mounting Style Through Hole
Manufacturer Package TO-220-3 Full Pack
Supplier Device Package TO-220ML
Manufacturer Pack Quantity 100
MSL Level 1 (Unlimited)
Win Source Part Number 1124656-2SA2222
Manufacturer Homepage www.ssdc-jp.com/eng/
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian 2SA2222 CAD Model

Description

The ON Semiconductor 2SA2222 is a robust, high-power bipolar transistor designed to deliver exceptional performance in a wide range of applications. This PNP transistor is renowned for its high current capacity and fast switching speeds, making it an ideal choice for power amplification and switching applications.

Key Features

  • High Current Capacity: With the ability to handle significant current, the 2SA2222 is well-suited for demanding applications that require a high level of power throughput.
  • Fast Switching Speeds: The rapid response time of this transistor makes it perfect for high-frequency operations, ensuring efficient performance in circuits that need quick switching.
  • Low Saturation Voltage: The low V<sub>CE(sat) characteristic minimizes power loss and improves efficiency, which is critical for power-sensitive designs.
  • High Power Dissipation: With an impressive power dissipation capability, the 2SA2222 can manage higher levels of power without compromising reliability or longevity.
  • Wide Operating Temperature Range: This transistor is designed to operate effectively over a broad temperature spectrum, ensuring stability and performance under varying environmental conditions.

Applications

The versatility of the 2SA2222 allows it to be used in a multitude of applications such as:

  • Power regulators
  • Audio amplifiers
  • Motor controls
  • Switching circuits
  • DC-DC converters

Reliability and Quality

ON Semiconductor is committed to delivering high-quality components that meet the rigorous standards of the electronics industry. The 2SA2222 transistor is built with this commitment in mind, ensuring reliable operation and a long service life for the products it powers.

Whether you're designing consumer electronics, industrial systems, or automotive applications, the ON Semiconductor 2SA2222 offers the performance and reliability that professionals rely on. Its robust design and superior electrical characteristics make it a go-to component for engineers looking to enhance the power handling capabilities of their circuits.

You May Also Be Interested in

Nexperia USA Inc.
TRANS NPN 45V 0.1A TO-236AB
Lowest to $0.1165
Nexperia USA Inc.
TRANS NPN 500V 0.3A SOT-223
Lowest to $10.1866
NXP / Nexperia
TRANS PNP 45V 1A DFN2020D-3
Lowest to $4.3657
Nexperia USA Inc.
TRANS PNP 45V 1A DFN2020D-3
Lowest to $4.3657
MICROSS/On Semiconductor
TRANS PNP 300V 0.5A TO92
Lowest to $0.5821
MICROSS/On Semiconductor
TRANS PNP 45V 0.1A SC70-3
Lowest to $0.0583
Diodes Incorporated
TRANS PNP 100V 2A UDFN2020-3
Lowest to $2.9324
Nexperia USA Inc.
TRANS PNP 45V 0.5A SOT-323
Lowest to $0.1456
Micro Commercial Co
TRANS NPN 60V 1A SOT-89
Need more? Email Us

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0903
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.8647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0262

Pricing & Ordering

Quantity Unit Price Ext. Price
50+ $1.0557 $52.7850
120+ $0.8662 $103.9440
180+ $0.8391 $151.0380
250+ $0.8121 $203.0250
320+ $0.7850 $251.2000
430+ $0.7038 $302.6340
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,800 pieces
MOQ: 50 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess