EN
  • EN
  • DE

2N6488

Part No 2N6488
Manufacturer ON Semiconductor
Catalog Transistors (BJT) - Single
Description POWER TRANSISTORS(15A,75W) | TRANS NPN 80V 15A TO220AB
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer ON Semiconductor
Packaging Tube
Status Obsolete
Transistor Type NPN
Current - Collector (Ic) (Maximum) 15A
Voltage - Collector Emitter Breakdown (Maximum) 80V
Vce Saturation (Maximum) at Ib, Ic 3.5V at 5A, 15A
Current - Collector Cutoff (Maximum) 1mA
DC Current Gain (hFE) (Minimum) at Ic, Vce 20 at 5A, 4V
Maximum Power 1.8W
Frequency - Transition 5MHz
Temperature Range - Operating -65°C ~ 150°C
Mounting Style Through Hole
Manufacturer Package TO-220-3
Supplier Device Package TO-220AB
Family Part Number 2N6488
Manufacturer Pack Quantity 50
MSL Level 1 (Unlimited)
Win Source Part Number 1124150-2N6488
Manufacturer Homepage www.mospec.com.tw
Popularity Medium
Supply and Demand Status Limited
Application Field Used in Industrial, Power Management
Ultra Librarian 3D Model Ultra Librarian 2N6488 CAD Model

Description

ON Semiconductor 2N6488 Bipolar Junction Transistor

The 2N6488 is a high-power Bipolar Junction Transistor (BJT) designed and manufactured by ON Semiconductor, a leader in energy-efficient innovations. This NPN transistor is optimized for general-purpose switching and amplifier applications, offering robust performance for a wide range of electronic circuits.

Key Features

  • Voltage and Current Ratings: The 2N6488 transistor is capable of withstanding collector-emitter voltages up to 80V, with a collector current rating of up to 15A, making it suitable for medium to high-power applications.
  • High Power Dissipation: With a power dissipation of 75W, this transistor can handle significant levels of power, making it ideal for demanding environments.
  • DC Current Gain: It features a high DC current gain (hFE) range, ensuring efficient current amplification in electronic circuits.

Applications

The 2N6488 transistor is versatile and can be used in a variety of applications, including:

  • Power regulators
  • Motor controls
  • Audio amplifiers
  • Switching circuits

Quality and Reliability

ON Semiconductor is committed to the highest standards of quality and reliability. The 2N6488 transistor is built to offer excellent performance stability and longevity, ensuring reliable operation over its lifespan. It is also designed to meet or exceed industry standards for safety and performance.

Environmental Considerations

ON Semiconductor is dedicated to sustainable practices. The 2N6488 is designed with eco-friendly considerations, complying with RoHS directives, which limit the use of certain hazardous substances in electronic equipment.

Technical Support and Resources

ON Semiconductor provides extensive technical support for the 2N6488, including detailed datasheets, application notes, and design resources to assist engineers in implementing this transistor into their designs effectively and efficiently.

In conclusion, the 2N6488 from ON Semiconductor is a reliable and versatile NPN transistor that offers high power dissipation and current gain, making it an excellent choice for a multitude of applications that require robust switching and amplification capabilities.

You May Also Be Interested in

Nexperia USA Inc.
TRANS NPN 65V 0.1A TO-236AB
Lowest to $0.0472
Nexperia USA Inc.
TRANS NPN 80V 0.5A TO-236AB
Lowest to $0.8732
Diodes Incorporated
TRANS NPN 100V 4A UDFN2020-3
Lowest to $14.3685
Infineon Technologies
TRANS PNP 80V 0.5A PG-SOT23
Lowest to $0.0292
MICROSS/On Semiconductor
TRANS NPN 45V 0.1A SOT23-3
Lowest to $0.1456
Nexperia USA Inc.
TRANS NPN 150V 0.5A DFN1010D-3
Lowest to $29.1045
Diotec Semiconductor AG
TRANS NPN 45V 0.8A SOT23-3
Lowest to $0.0352
Nexperia USA Inc.
TRANS NPN 45V 0.1A DFN1110D-3
Lowest to $1.4553
Nexperia USA Inc.
TRANS NPN 60V 1A SOT-89
Lowest to $11.6418

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $16.7143
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0903
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.4046
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $7.3309
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519

Pricing & Ordering

Quantity Unit Price Ext. Price
110+ $0.4559 $50.1490
270+ $0.3741 $101.0070
415+ $0.3624 $150.3960
575+ $0.3507 $201.6525
740+ $0.3390 $250.8600
990+ $0.3039 $300.8610
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 12,000 pieces
MOQ: 110 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess