Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer ON Semiconductor
Packaging Tube
Status Obsolete
Transistor Type NPN
Current - Collector (Ic) (Maximum) 15A
Voltage - Collector Emitter Breakdown (Maximum) 60V
Vce Saturation (Maximum) at Ib, Ic 3.5V at 5A, 15A
Current - Collector Cutoff (Maximum) 1mA
DC Current Gain (hFE) (Minimum) at Ic, Vce 20 at 5A, 4V
Maximum Power 1.8W
Frequency - Transition 5MHz
Temperature Range - Operating -65°C ~ 150°C
Mounting Style Through Hole
Manufacturer Package TO-220-3
Supplier Device Package TO-220AB
Family Part Number 2N6487
Manufacturer Pack Quantity 50
MSL Level 1 (Unlimited)
Win Source Part Number 1124149-2N6487
Manufacturer Homepage www.mospec.com.tw
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian 2N6487 CAD Model

Description

The 2N6487 is a high-power bipolar transistor from ON Semiconductor, renowned for its efficiency and reliability in a variety of applications. This NPN transistor is specifically designed to handle high voltage and current, making it an ideal choice for power amplification and switching applications.

Key Features

  • Voltage & Current: It boasts a collector-emitter voltage (VCEO) of 60V and collector current (IC) of up to 15A, capable of supporting moderate to high power requirements.
  • Power Dissipation: With a power dissipation of 75W, the 2N6487 can manage significant energy without overheating, ensuring stable performance across a wide range of conditions.
  • Gain: The device offers a decent current gain (hFE), which is a critical parameter in amplification circuits, providing a good balance between amplification and power handling.
  • Package: Encased in a TO-220AB package, the transistor is designed for easy mounting onto heat sinks, which is essential for thermal management in high-power applications.

Applications

The 2N6487 is versatile and can be used in a variety of electronic circuits. Some of its common applications include:

  • Power regulators
  • Motor controls
  • Audio amplifiers
  • Switching circuits
  • Power inverters

Quality and Reliability

ON Semiconductor is committed to providing high-quality products, and the 2N6487 is no exception. It is manufactured to meet stringent standards, ensuring consistent performance and durability. The device also includes built-in features to protect against overcurrent and thermal overload, contributing to its overall reliability.

Support and Resources

ON Semiconductor provides comprehensive support for the 2N6487, including detailed datasheets, application notes, and technical support. Customers can access a wealth of resources to assist with the integration of this transistor into their designs.

You May Also Be Interested in

Diodes Incorporated
TRANS PNP 32V 2A SOT89-3
Lowest to $0.2317
ECAD model for 2DB1188P-13
STMicroelectronics
Trans Darlington NPN 80V 10A 150000mW 3-Pin(2+Tab) TO-3 Bag / TRANS NPN DARL 80V 10A TO-3
Need more? Email Us
ECAD model for MJ3001
ON Semiconductor
COMPLEMENTARY SILICON POWER DARLINGTONS 5.0 A, 100 V, 30 W
Lowest to $0.9206
ECAD model for MJF122G
Nexperia USA Inc.
BCP52-16T/SOT223/SC-73
Lowest to $0.2642
ECAD model for BCP52-16TF
Diodes Incorporated
12V PNP LOW SATURATION TRANSISTOR AND 40V, 1A SCHOTTKY DIODE COMBINATION DUAL | TRANS PNP 12V 4A 3X2MM 8MLP
Need more? Email Us
ECAD model for ZX3CD1S1M832TA
Central Semiconductor Corp
TRANS PNP DARL 30A 90V DIE
Need more? Email Us
ECAD model for CP647-MJ11013-CT
ON Semiconductor
Trans GP BJT NPN 250V 10A 200000mW 3-Pin(2+Tab) TO-3 Tray / TRANS NPN 250V 10A TO3
Need more? Email Us
ECAD model for MJ15011G
ON Semiconductor
Trans GP BJT NPN 250V 16A 200000mW 3-Pin(3+Tab) TO-247 Tube / TRANS NPN 250V 16A TO247
Lowest to $8.7966
ECAD model for MJW21196G
ON Semiconductor
High Voltage Transistors | TRANS NPN 140V 0.6A SOT-23
Lowest to $0.1361
ECAD model for MMBT5550LT3G

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $4.8245
ECAD model for FT230XS-U
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2214
ECAD model for FT234XD-R
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $2.6535
ECAD model for TPS82130SILR
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.4733
ECAD model for FT4232HL
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.4733
ECAD model for FT4232HL-REEL
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7542
ECAD model for ULN2803ADW
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.5680
ECAD model for PE4312C-Z
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $16.4031
ECAD model for DRV8432DKD
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7542
ECAD model for ULN2803ADWR
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.9542
ECAD model for SSD1963QL9
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.7100
ECAD model for CY7C68013A-128AXC
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.3268
ECAD model for EC2-5NU
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention