EN
  • EN
  • DE

2N6076

Part No 2N6076
Manufacturer ON Semiconductor
Catalog Transistors (BJT) - Single
Description SILICON PNP SMALL SIGNAL TRANSISTOR | TRANS PNP 25V 0.5A TO-92
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer ON Semiconductor
Packaging Bulk
Status Obsolete
Transistor Type PNP
Current - Collector (Ic) (Maximum) 500mA
Voltage - Collector Emitter Breakdown (Maximum) 25V
Vce Saturation (Maximum) at Ib, Ic 250mV at 1mA, 10mA
Current - Collector Cutoff (Maximum) 100nA
DC Current Gain (hFE) (Minimum) at Ic, Vce 100 at 10mA, 1V
Maximum Power 625mW
Temperature Range - Operating 150°C
Mounting Style Through Hole
Manufacturer Package TO-226-3, TO-92-3 (TO-226AA)
Supplier Device Package TO-92-3
Family Part Number 2N6076
Manufacturer Pack Quantity 2,000
MSL Level 1 (Unlimited)
Win Source Part Number 1124057-2N6076
Manufacturer Homepage www.fairchildsemi.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian 2N6076 CAD Model

Description

Product Overview: 2N6076 - ON Semiconductor

The 2N6076 from ON Semiconductor is a high-performance triac designed for AC switching and phase control applications. This robust semiconductor device is capable of controlling large AC power directly or with simple gate-triggering circuits. The 2N6076 is a pivotal component in a wide array of applications such as motor control, industrial lighting, heating, and static switching.

Key Features

  • High Blocking Voltage: This triac has a maximum repetitive peak and off-state voltage of 600 V, making it suitable for applications with high voltage requirements.
  • High Surge Current: It can handle a surge current of up to 40 Amperes, which is essential for applications that experience short-term overloads.
  • Gate Trigger Current: A low gate trigger current (I<sub>GT) makes the 2N6076 easy to activate, allowing for efficient control of the triac with minimal power.
  • On-State Current: With an RMS on-state current (I<sub>T(RMS)) of 4 Amperes, it can manage moderate levels of continuous current during operation.

Applications

  • Motor Speed Controls
  • Lighting Dimmers
  • Temperature Controls for Ovens and Heaters
  • Solid-State Relays
  • AC Power Switching

Product Specifications

Parameter Value Repetitive Peak Off-State Voltage (V<sub>DRM) 600 V On-State RMS Current (I<sub>T(RMS)) 4 A Non-Repetitive Peak On-State Current (I<sub>TSM) 40 A Gate Trigger Current (I<sub>GT) 10 mA

The 2N6076 is a reliable choice for designers who require a triac with a balanced combination of voltage capability, current handling, and gate sensitivity. ON Semiconductor's commitment to quality ensures that each 2N6076 meets the highest standards, providing dependable and efficient performance for industrial and consumer applications.

You May Also Be Interested in

Nexperia USA Inc.
TRANS NPN 65V 0.1A SOT-323
Lowest to $2.6195
Nexperia USA Inc.
TRANS NPN 45V 0.5A TO-236AB
Lowest to $0.5821
MICROSS/On Semiconductor
TRANS NPN 45V 0.1A SOT23-3
Lowest to $0.1456
Nexperia USA Inc.
TRANS NPN 45V 0.1A DFN1110D-3
Lowest to $1.4553
Nexperia USA Inc.
TRANS NPN 80V 0.5A TO-236AB
Lowest to $0.3202
Nexperia USA Inc.
TRANS NPN 80V 1A SOT-223
Lowest to $0.7128
NXP / Nexperia
TRANS PNP 45V 1A DFN2020D-3
Lowest to $4.3657
Diodes Incorporated
TRANS PNP 100V 2A UDFN2020-3
Lowest to $2.9324
MICROSS/On Semiconductor
TRANS NPN 30V 0.1A TO92
Lowest to $0.1747

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0143
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.3835
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0903
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399

Pricing & Ordering

Quantity Unit Price Ext. Price
1,310+ $0.0443 $58.0330
3,175+ $0.0364 $115.5700
4,920+ $0.0353 $173.6760
6,780+ $0.0341 $231.1980
8,775+ $0.0330 $289.5750
11,720+ $0.0296 $346.9120
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,000 pieces
MOQ: 1045 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess