EN
  • EN
  • DE

2N6034

Part No 2N6034
Manufacturer ON Semiconductor
Catalog Transistors (BJT) - Single
Description MIDIUM POWER DAR;OMGTONS | TRANS PNP DARL 40V 4A TO225AA
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer ON Semiconductor
Packaging Bulk
Status Obsolete
Transistor Type PNP - Darlington
Current - Collector (Ic) (Maximum) 4A
Voltage - Collector Emitter Breakdown (Maximum) 40V
Vce Saturation (Maximum) at Ib, Ic 3V at 40mA, 4A
Current - Collector Cutoff (Maximum) 100μA
DC Current Gain (hFE) (Minimum) at Ic, Vce 750 at 2A, 3V
Maximum Power 40W
Temperature Range - Operating -65°C ~ 150°C
Mounting Style Through Hole
Manufacturer Package TO-225AA, TO-126-3
Supplier Device Package TO-225AA
Family Part Number 2N6034
Manufacturer Pack Quantity 500
MSL Level 1 (Unlimited)
Win Source Part Number 1124029-2N6034
Manufacturer Homepage www.st.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian 2N6034 CAD Model

Description

The ON Semiconductor 2N6034 is a versatile and robust power Darlington transistor designed for general-purpose amplifier and low-speed switching applications. This bipolar junction transistor (BJT) is part of ON Semiconductor's esteemed line of semiconductor products, known for their reliability and performance.

Key Features

  • High DC Current Gain: The 2N6034 offers a high DC current gain (hFE), which can typically range from 750 to 28,000, making it highly efficient for amplification purposes.
  • Collector-Emitter Voltage: It boasts a collector-emitter voltage (VCEO) of 80V, providing a good margin for a variety of electronic circuits.
  • Collector Current: With a continuous collector current (IC) rating of up to 4A, this transistor can handle significant power for a range of applications.
  • Complementary PNP Type: The 2N6034 is also available in a complementary PNP type, which is the 2N6036, providing flexibility in designing push-pull amplifier configurations.
  • Monolithic Construction: Its monolithic construction with built-in base-emitter shunt resistors ensures stability and reliability in operation.
  • Package: This component is available in a TO-225 package, which is suitable for through-hole mounting, thus ensuring ease of integration into various circuit designs.

Applications

The 2N6034 transistor is suitable for a wide range of applications including:

  • Power linear and switching applications
  • Audio amplifiers
  • Signal processing
  • Regulators
  • Relay drivers

Quality and Performance

ON Semiconductor is committed to delivering high-quality components that meet rigorous industry standards. The 2N6034 is manufactured with the company's advanced semiconductor processes, ensuring long-term reliability and performance for your electronic projects. Whether for DIY electronics enthusiasts or for commercial product designs, the 2N6034 from ON Semiconductor is a trusted choice for power amplification and switching needs.

You May Also Be Interested in

STMicroelectronics
High Voltage NPN Power Transistor for High Definition and New Super-Slim CRT Display
Need more? Email Us
ON Semiconductor
TRANS PNP 300V 0.5A SOT23
Lowest to $0.2543
Diodes Incorporated
TRANS NPN 450V 0.8A TO92
Lowest to $0.6805
ON Semiconductor
TRANS NPN 40V 0.2A SOT323
Lowest to $0.1165
STMicroelectronics
TRANS PNP 80V 6A TO-247
Lowest to $2.8165
Fairchild/ON Semiconductor
CRT Display, Video Output
Lowest to $43.6568
ON Semiconductor
Amplifier Transistors
Lowest to $0.0401
ON Semiconductor
POWER TRANSISTORS(16A,100-160V,125W) | TRANS NPN 160V 16A TO218
Lowest to $4.1385
ON Semiconductor
POWER TRANSISTORS(15A,150-250V,175W) | TRANS PNP DARL 250V 15A TO-3
Lowest to $9.3266

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914

Pricing & Ordering

Quantity Unit Price Ext. Price
260+ $0.2225 $57.8500
635+ $0.1826 $115.9510
980+ $0.1769 $173.3620
1,350+ $0.1712 $231.1200
1,745+ $0.1656 $288.9720
2,340+ $0.1483 $347.0220
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 33,000 pieces
MOQ: 13 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess