EN
  • EN
  • DE

2N5190G

Part No 2N5190G
Manufacturer ON Semiconductor
Catalog Transistors (BJT) - Single
Description TRANS NPN 40V 4A TO-225AA
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer ON Semiconductor
Packaging Bulk
Transistor Type NPN
Current - Collector (Ic) (Maximum) 4A
Voltage - Collector Emitter Breakdown (Maximum) 40V
Vce Saturation (Maximum) @ Ib, Ic 1.4V @ 1A, 4A
Current - Collector Cutoff (Maximum) 1mA
DC Current Gain (hFE) (Minimum) @ Ic, Vce 25 @ 1.5A, 2V
Power - Max 40W
Frequency - Transition 2MHz
Operating Temperature Range -65°C ~ 150°C (TJ)
Mounting Style Through Hole
Package TO-225AA, TO-126-3
Manufacturer Package TO-225AA
Win Source Part Number 762250-2N5190G
Family Name 2N5190
Introduction Date July 29, 1999
ECCN EAR99
Halogen Free Compliant
Estimated EOL Date 2023
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian 2N5190G CAD Model

Description

The 2N5190G is a versatile NPN bipolar junction transistor (BJT) designed and manufactured by ON Semiconductor, a leader in energy-efficient innovations. This transistor is well-suited for a variety of applications, including amplification and switching functions in industrial, commercial, and consumer electronics. Its robust design ensures reliable operation even in demanding conditions.

Key Features

  • High Current Capacity: The 2N5190G can handle continuous collector currents up to 4 A, making it suitable for high-power applications.
  • High Voltage Rating: With a collector-emitter voltage (VCEO) of 80 V, it can be used in circuits with relatively high operating voltages.
  • Power Dissipation: This transistor has a power dissipation rating of 40 W, ensuring it can manage significant energy without overheating.
  • Gain Bandwidth Product (fT): With an fT of 3 MHz, the 2N5190G provides decent frequency response for audio and other signal-processing applications.
  • TO-220 Package: Encased in a TO-220 package, it is easy to mount and provides excellent thermal performance.

Applications

The 2N5190G is suitable for a wide range of applications, including:

  • Audio amplifiers and high-fidelity audio outputs
  • Driver stages in hi-fi amplifiers and television circuits
  • Power regulators and power supply circuits
  • Switching applications and relay drivers

Reliability and Quality

ON Semiconductor is committed to providing high-quality products. The 2N5190G is designed to meet stringent reliability standards, ensuring a long operational lifespan and consistency in performance. It is also provided in a Pb-free package, making it compliant with RoHS directives for environmental responsibility.

Technical Specifications

Parameter Value Collector-Emitter Voltage (VCEO) 80 V Collector Current (IC) 4 A Power Dissipation (Pd) 40 W DC Current Gain (hFE) 30 - 240 Gain Bandwidth Product (fT) 3 MHz

The 2N5190G from ON Semiconductor is an excellent choice for designers and engineers looking for a reliable NPN transistor that combines high power handling with a compact form factor and versatile application potential.

You May Also Be Interested in

Micro Commercial Co
TRANS NPN 60V 1A SOT-89
Need more? Email Us
Nexperia USA Inc.
TRANS PNP 60V 1A SOT-89
Lowest to $8.7314
Diodes Incorporated
TRANS PNP 40V 3A POWERDI3
Lowest to $2.3284
Nexperia USA Inc.
TRANS NPN 45V 0.1A DFN1110D-3
Lowest to $1.4553
Diotec Semiconductor AG
TRANS NPN 45V 0.8A SOT23-3
Lowest to $0.0352
Nexperia USA Inc.
TRANS NPN 45V 0.5A TO-236AB
Lowest to $0.5821
Nexperia USA Inc.
TRANS NPN 65V 0.1A SOT-323
Lowest to $2.6195
Diodes Incorporated
TRANS NPN 100V 4A UDFN2020-3
Lowest to $14.3685
MICROSS/On Semiconductor
TRANS NPN 45V 0.1A SOT23-3
Lowest to $0.1456

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5429
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.3835
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0903
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.5038
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess