EN
  • EN
  • DE

2N5064RLRAG

Part No 2N5064RLRAG
Manufacturer ON Semiconductor
Catalog SCRs - Single
Description THYRISTOR SCR 0.8A 200V TO92
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer ON Semiconductor
Packaging Reel - TR
Status Obsolete(EOL)
Voltage - Off State 200V
Voltage - Gate Trigger (Vgt) (Max) 800mV
Current - Gate Trigger (Igt) (Max) 200μA
Voltage - On State (Vtm) (Max) 1.7V
Current - On State (It (AV)) (Max) 510mA
Current - On State (It (RMS)) (Max) 800mA
Current - Hold (Ih) (Max) 5mA
Current - Off State (Max) 10μA
Current - Non Rep. Surge 50, 60Hz (Itsm) 10A @ 60Hz
SCR Type Sensitive Gate
Temperature Range - Operating -40°C to 110°C
Mounting Through Hole
Case / Package TO-92-3
Win Source Part Number 135369-2N5064RLRAG
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian 2N5064RLRAG CAD Model

Description

2N5064RLRAG Thyristor SCR 200V 0.8A 3-Pin TO-92 - ON Semiconductor

The 2N5064RLRAG is a robust silicon-controlled rectifier (SCR) manufactured by ON Semiconductor, a leader in energy-efficient innovations. This compact and reliable semiconductor device is designed for applications requiring controlled rectification and is packaged in a convenient 3-pin TO-92 package. The 2N5064RLRAG is a popular choice for designers due to its ease of control and high surge capability, making it suitable for a wide range of applications.

Key Features

  • Voltage Capacity: The device can handle up to 200V, making it suitable for moderate voltage applications.
  • Current Rating: With a current rating of 0.8A, the 2N5064RLRAG can manage small to medium power requirements.
  • Gate Trigger Voltage (Vgt): A low gate trigger voltage ensures that the SCR can be easily triggered into conduction.
  • Gate Trigger Current (Igt): The device requires minimal gate current to trigger, ensuring compatibility with a wide range of control circuits.
  • Package Type: Supplied in a TO-92 package, the 2N5064RLRAG is easy to install and occupies minimal board space.
  • Lead-Free and RoHS Compliant: The product adheres to environmental regulations and is safe for use in various electronics without contributing to hazardous waste.

Applications

The 2N5064RLRAG is versatile and can be used in various applications, including:

  • Control systems
  • Motor control circuits
  • Power switching devices
  • Capacitive discharge circuits
  • Overvoltage protection

ON Semiconductor's 2N5064RLRAG is a reliable choice for designers seeking a simple yet effective solution for controlled rectification and switching. Its small form factor, ease of use, and compliance with environmental standards make it an excellent choice for both commercial and industrial applications.

Whether you're designing a new circuit or replacing an existing SCR, the 2N5064RLRAG offers performance and reliability that you can trust. With ON Semiconductor's commitment to quality, this SCR is a component that delivers consistent performance and long-term durability.

You May Also Be Interested in

Littelfuse Inc.
SCR SENS 600V 0.8A TO92
Need more? Email Us
Vishay
SURFACE MOUNTABLE PHASE CONTROL SCR | SCR PHASE CONT 800V 16A D2PAK
Need more? Email Us
Littelfuse Inc.
SCR SENS 200V 6A ISO TO-220
Need more? Email Us
Littelfuse Inc.
NON-SENSITIVE GATE 65.0AS 600V
Lowest to $1.0781
Littelfuse Inc.
SCR NON-SENS 200V 16A TO-263
Need more? Email Us
Infineon Technologies
3 SCR and 3 Diode 1.6kV Through Hole,107.5x45mm
Lowest to $83.5821
Littelfuse Inc.
SCR SENS 200V 8A ISO TO-220
Need more? Email Us
Littelfuse Inc.
SCR 400V 25A(RMS) 350A 3-Pin(3+Tab) TO-220AB Isolated Tube / SCR 400V 25A TO220 ISO
Lowest to $2.3909
Littelfuse Inc.
Silicon Controlled Rectifiers Reverse Blocking Thyristors | THYRISTOR SCR 8A 800V DPAK
Lowest to $2.7858

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542

Pricing & Ordering

Quantity Unit Price Ext. Price
55+ $1.1215 $61.6825
130+ $0.9205 $119.6650
195+ $0.8917 $173.8815
270+ $0.8628 $232.9560
350+ $0.8339 $291.8650
465+ $0.7484 $348.0060
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 495 pieces
MOQ: 55 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess