EN
  • EN
  • DE

1SMF5920BT1G

Part No 1SMF5920BT1G
Manufacturer ON Semiconductor
Catalog Diodes - Zener - Single
Description DIODE ZENER 6.2V 2.5W SOD123FL
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer ON Semiconductor
Packaging Reel - TR
Status Active
Voltage - Zener (Nom) (Vz) 6.2V
Tolerance ±5%
Maximum Power Dissipation 2.5W
Impedance (Max) (Zzt) 2 Ohm
Current - Reverse Leakage @ Vr 5μA @ 4V
Voltage - Forward (Vf) (Max) @ If 1.25V @ 200mA
Temperature Range - Operating -55°C to 150°C
Mounting SMD (SMT)
Case / Package SOD-123FL
Win Source Part Number 1002835-1SMF5920BT1G
Popularity Medium
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian 1SMF5920BT1G CAD Model

Description

Product Overview: 1SMF5920BT1G by ON Semiconductor

The 1SMF5920BT1G is a high-quality Zener diode designed and produced by ON Semiconductor, a leading manufacturer in the semiconductor industry. This Zener diode is part of ON Semiconductor's extensive range of voltage regulators, offering precise voltage control and stability for a variety of electronic applications.

Key Features

  • Voltage Regulation: The 1SMF5920BT1G provides a nominal Zener voltage of 6.8V, making it suitable for applications requiring a regulated voltage in this range.
  • Power Dissipation: With a power dissipation of 1.5 watts, this Zener diode is capable of handling moderate levels of power, ensuring reliable operation under typical circuit conditions.
  • Surface Mount Package: The device comes in a compact SOD-123 flat lead surface-mount package, which is ideal for high-density PCB designs and simplifies the manufacturing process.
  • High Stability: The 1SMF5920BT1G is designed for optimal stability, providing a reliable voltage reference that maintains its characteristics over time and varying conditions.
  • Wide Operating Temperature Range: It operates within a temperature range of -55°C to +150°C, making it suitable for use in harsh environments.

Applications

The 1SMF5920BT1G is versatile and can be used in a multitude of applications, including:

  • Power management in consumer electronics
  • Voltage regulation in industrial systems
  • Protection circuits in telecommunications equipment
  • Stabilization for sensitive electronics, such as sensors and microcontrollers

Quality and Reliability

ON Semiconductor is known for its commitment to quality, and the 1SMF5920BT1G is no exception. It is manufactured to meet high industry standards, ensuring performance and reliability for critical applications. The device is also RoHS compliant, reflecting ON Semiconductor's dedication to environmental responsibility.

For engineers and designers looking for a dependable Zener diode with precise voltage regulation capabilities, the 1SMF5920BT1G from ON Semiconductor is an excellent choice. Its robust design, combined with ON Semiconductor's reputation for quality, makes it a go-to component for a wide range of electronic designs.

You May Also Be Interested in

Nexperia USA Inc.
DIODE ZENER 3V 550MW SOD323F
Lowest to $1.1642
Microchip Technology
DIODE ZENER 15V DO213AA
Lowest to $0.1456
Nexperia USA Inc.
DIODE ZENER 2.7V 300MW SOD523
Lowest to $0.7277
Nexperia USA Inc.
DIODE ZENER 3.9V 365MW DFN1006BD
Lowest to $1.1730
Nexperia USA Inc.
DIODE ZENER 10V 250MW TO236AB
Lowest to $0.8732
Nexperia USA Inc.
DIODE ZENER 4.7V 350MW SOD123
Lowest to $1.1642
General Semiconductor
DIODE ZENER 12V 1.3W DO204AL
Lowest to $0.1106
Nexperia USA Inc.
DIODE ZENER 43V 250MW TO236AB
Lowest to $0.2620
Nexperia USA Inc.
DIODE ZENER 8.2V 365MW DFN1006BD
Lowest to $5.8209

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess