EN
  • EN
  • DE

1SMC5.0AT3

Part No 1SMC5.0AT3
Manufacturer ON Semiconductor
Catalog TVS - Diodes
Description 1500 Watt Peak Power Zener Transient Voltage Suppressors | TVS DIODE 5V 9.2V SMC
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Circuit Protection
Manufacturer ON Semiconductor
Packaging Cut Tape (CT)
Status Obsolete
Type Zener
Unidirectional Channels 1
Voltage - Reverse Standoff 5V
Voltage - Breakdown (Minimum) 6.4V
Voltage - Clamping (Maximum) at Ipp 9.2V
Current - Peak Pulse (10/1000μs) 163A
Power - Peak Pulse 1500W (1.5kW)
Power Line Protection No
Applications General Purpose
Temperature Range - Operating -65°C ~ 150°C
Mounting Style SMD
Manufacturer Package DO-214AB, SMC
Supplier Device Package SMC
Family Part Number 1SMC
Manufacturer Pack Quantity 1
MSL Level 1 (Unlimited)
Win Source Part Number 1122677-1SMC5.0AT3
Manufacturer Homepage www.onsemi.com
Popularity Medium
Supply and Demand Status Balance
Application Field Used in Communications & Networking, Automation & Process Control, Automotive, Power Management, Consumer Electronics, Computers & Computer Peripherals, Medical, Industrial
Ultra Librarian 3D Model Ultra Librarian 1SMC5.0AT3 CAD Model

Description

Product Overview: 1SMC5.0AT3 - ON Semiconductor

The 1SMC5.0AT3 from ON Semiconductor is a robust surface-mount Transient Voltage Suppressor (TVS) diode, designed to protect sensitive electronic equipment from voltage transients induced by system-level events such as load dump, lightning, and electrostatic discharge (ESD). This product is particularly well-suited for the protection of voltage-sensitive components that require high reliability and high surge capability.

Key Features

  • Peak Pulse Power Dissipation: The 1SMC5.0AT3 is capable of handling 1500W peak pulse power dissipation for a 10/1000μs waveform, ensuring excellent clamping performance during transient events.
  • Stand-Off Voltage Range: It offers a stand-off voltage range from 5.0V, making it versatile for a variety of applications.
  • Low Leakage: This component is characterized by its low leakage current, thereby reducing power loss and ensuring better efficiency in operation.
  • Fast Response Time: The device responds to overvoltage events in less than 1 picosecond, providing immediate protection to the circuit.
  • Operating Temperature: It operates within a wide temperature range of -55°C to +150°C, suitable for harsh environmental conditions.
  • Package: The 1SMC5.0AT3 comes in a compact SMC package, which is ideal for automated assembly processes and helps in saving board space.
  • Certifications: It is compliant with the RoHS and REACH environmental standards, ensuring that it meets global regulatory requirements for hazardous substances.

Applications

The 1SMC5.0AT3 can be used in a wide range of applications, including:

  • Power supply protection
  • Industrial systems
  • Automotive electronics
  • Telecommunication devices
  • Consumer electronics
  • Portable devices

This TVS diode is an essential component for designers who are looking to enhance the durability and reliability of their electronic systems. With its ability to safeguard against high voltage transients and its compatibility with high-density boards, the 1SMC5.0AT3 is an excellent choice for modern electronic protection solutions.

You May Also Be Interested in

Vishay
TVS DIODE 26VWM 42.1VC DO218AB
Need more? Email Us
Littelfuse Inc.
TVS DIODE 51VWM 82.4VC SMB
Lowest to $3.7953
Vishay
TVS DIODE 33.3VWM 53.9VC SMB
Need more? Email Us
Bourns Inc.
TVS DIODE 3VWM 10.9VC SMD
Need more? Email Us
Central Semiconductor Corp
TVS DIODE 85VWM 137VC SMC
Lowest to $4.4167
Semtech Corporation
TVS DIODE 15VWM 30VC
Lowest to $4.0796
Vishay
TVS DIODE 41.4VC 9.7A DO214AC
Need more? Email Us
Micro Commercial Co
TVS DIODE 28.2VWM DO201AE
Lowest to $0.2931
Nexperia USA Inc.
ESD Protection Diodes / TVS Diodes Dual USB 2.0 integrated ESD protection
Lowest to $0.2359

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677

Pricing & Ordering

Quantity Unit Price Ext. Price
360+ $0.1392 $50.1120
875+ $0.1143 $100.0125
1,360+ $0.1107 $150.5520
1,870+ $0.1071 $200.2770
2,415+ $0.1036 $250.1940
3,235+ $0.0928 $300.2080
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 9,640 pieces
MOQ: 360 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess