EN
  • EN
  • DE

1SMB5943BT3

Part No 1SMB5943BT3
Manufacturer ON Semiconductor
Catalog Diodes - Zener - Single
Description DIODE ZENER 56V 3W SMB
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products - Diodes - Zener - Single Zener Diodes
Mfr ON Semiconductor
Package Tape & Reel
Product Status Obsolete
Voltage - Zener (Nom) (Vz) 56 V
Tolerance ±5%
Power - Max 3 W
Impedance (Max) (Zzt) 86 Ohms
Current - Reverse Leakage @ Vr 1 µA @ 42.6 V
Voltage - Forward (Vf) (Max) @ If 1.5 V @ 200 mA
Temperature Range - Operating -65°C ~ 150°C
Mounting Type Surface Mount
Package / Case DO-214AA, SMB
Supplier Device Package SMB
Base Product Number 1SMB5943
Standard Package 2,500 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.10.0050
Win Source Part Number 854427-1SMB5943BT3
Ultra Librarian 3D Model Ultra Librarian 1SMB5943BT3 CAD Model

Description

The 1SMB5943BT3 Zener Voltage Regulator Diode from ON Semiconductor is a robust and precision voltage regulator designed for applications requiring a stable and regulated voltage. This device is a surface-mount Zener diode with a nominal Zener voltage of 13V and a power dissipation of 3W, making it suitable for a wide range of electronic circuits and products.

Key Features

  • Zener Voltage: Precise voltage regulation is provided with a nominal Zener voltage of 13V.
  • Power Dissipation: With a power rating of 3W, this Zener diode can handle significant power levels, making it ideal for dissipating voltage transients and regulating voltage in power circuits.
  • Package: The 1SMB5943BT3 comes in an SMB surface-mount package, offering a compact footprint for space-constrained applications.
  • Thermal Resistance: The device features a low thermal resistance, ensuring efficient heat dissipation during operation.
  • Tolerance: It offers a standard Zener voltage tolerance of ±5%, providing reliable performance for most applications.
  • Operating Temperature Range: This Zener diode can operate over a wide temperature range from -55°C to +150°C, making it versatile for various environmental conditions.

Applications

The 1SMB5943BT3 is suitable for a variety of applications, including:

  • Voltage regulation in power supplies
  • Surge suppression in consumer electronics
  • Over-voltage protection in industrial systems
  • Voltage stabilization in automotive electronics
  • Backup power circuits in telecommunications equipment

Quality and Reliability

ON Semiconductor is known for its commitment to quality and reliability, and the 1SMB5943BT3 is no exception. This Zener diode is manufactured to meet high-quality standards, ensuring consistent performance and durability for your electronic designs.

Ordering Information

The 1SMB5943BT3 is available for order from ON Semiconductor and its authorized distributors. For detailed ordering and pricing information, please consult the ON Semiconductor website or contact your local sales representative.

You May Also Be Interested in

MICROSS/On Semiconductor
DIODE ZENER 6.8V 1W DO41
Lowest to $0.1065
Nexperia USA Inc.
DIODE ZENER 8.2V 365MW DFN1006BD
Lowest to $5.8209
Nexperia USA Inc.
DIODE ZENER 3.3V 300MW SOD323
Lowest to $1.3098
Nexperia USA Inc.
DIODE ZENER 3.9V 365MW DFN1006BD
Lowest to $1.1730
MICROSS/On Semiconductor
DIODE ZENER 43V 3W SMB
Lowest to $0.1659
Nexperia USA Inc.
DIODE ZENER 3V 550MW SOD323F
Lowest to $1.1642
Nexperia USA Inc.
DIODE ZENER 8.2V 365MW DFN1006BD
Lowest to $13.0971
General Semiconductor
DIODE ZENER 12V 1.3W DO204AL
Lowest to $0.1106
Nexperia USA Inc.
DIODE ZENER 4.7V 300MW SOD523
Lowest to $2.9105

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151

Pricing & Ordering

Quantity Unit Price Ext. Price
350+ $0.1439 $50.3650
745+ $0.1347 $100.3515
1,155+ $0.1300 $150.1500
1,660+ $0.1207 $200.3620
2,155+ $0.1161 $250.1955
2,695+ $0.1115 $300.4925
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 138,600 pieces
MOQ: 350 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess