EN
  • EN
  • DE

1SMB5932BT3

Part No 1SMB5932BT3
Manufacturer ON Semiconductor
Catalog Diodes - Zener - Single
Description DIODE ZENER 20V 550MW SMB / 3 Watt Plastic Surface Mount Zener Voltage Regulators
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer ON Semiconductor
Packaging Reel
Part Status Obsolete (End Of Life)
Voltage - Zener (Nom) (Vz) 20V
Tolerance ±5%
Power - Max 550mW
Impedance (Maximum) (Zzt) 14 Ohms
Current - Reverse Leakage at Vr 1μA at 15.2V
Voltage - Forward (Vf) (Maximum) at If 1.5V at 200mA
Temperature Range - Operating -65°C ~ 150°C
Mounting Style SMD
Manufacturer Package DO-214AA, SMB
Supplier Device Package SMB
Part Number Series SMB5932
Manufacturer Pack Quantity 2,500
MSL Level 1 (Unlimited)
Popularity High
Supply and Demand Status Balance
Win Source Part Number 802309-1SMB5932BT3
Ultra Librarian 3D Model Ultra Librarian 1SMB5932BT3 CAD Model

Description

Product Overview: 1SMB5932BT3 Zener Voltage Regulator Diode

The 1SMB5932BT3 is a high-quality Zener voltage regulator diode designed and manufactured by ON Semiconductor, a leader in energy-efficient innovations. This robust device is engineered to offer excellent voltage regulation with minimal power loss, making it an ideal choice for a wide range of electronic applications.

Key Features

  • Voltage Range: This series includes a broad voltage range, providing designers with a variety of options to suit specific requirements.
  • Power Dissipation: With a power dissipation of 3 Watts, the 1SMB5932BT3 is capable of handling significant power levels, suitable for high-power applications.
  • Package: Encased in a SMB package, it is compact and offers a surface-mount solution that is both space-saving and efficient for automated assembly processes.
  • Temperature Stability: The device is characterized by its excellent stability over a wide temperature range, ensuring reliable performance under varying environmental conditions.
  • Tolerance: It features a standard Zener voltage tolerance of ±5%, providing precise voltage regulation for the most demanding circuits.

Applications

The 1SMB5932BT3 is versatile and can be used in multiple applications, including:

  • Power management in consumer electronics
  • Voltage regulation in industrial systems
  • Protection circuits in telecommunications equipment
  • Overvoltage protection in automotive electronics
  • Backup power supplies and battery chargers

Quality and Reliability

ON Semiconductor is committed to delivering high-quality components. The 1SMB5932BT3 is manufactured in state-of-the-art facilities, adhering to stringent quality control measures. This ensures that each diode meets the high standards expected by consumers and professionals alike.

Environmentally Friendly

Aligned with global environmental standards, the 1SMB5932BT3 is designed to be eco-friendly. It complies with RoHS directives, which limits the use of certain hazardous substances in electronic equipment.

In summary, the 1SMB5932BT3 from ON Semiconductor is a reliable, efficient, and versatile Zener diode that offers designers a compact, high-performance solution for a variety of voltage regulation applications.

You May Also Be Interested in

General Semiconductor
DIODE ZENER 15V 200MW SOD323
Lowest to $0.3493
Diodes Incorporated
DIODE ZENER 5.1V 250MW 2DFN
Lowest to $0.4366
Nexperia USA Inc.
DIODE ZENER 5.1V 300MW SOD523
Lowest to $0.5239
Nexperia USA Inc.
DIODE ZENER 16.2V 350MW SOD123
Lowest to $0.1195
Nexperia USA Inc.
DIODE ZENER 27V 375MW SOD123F
Lowest to $10.1866
Nexperia USA Inc.
DIODE ZENER 10V 250MW TO236AB
Lowest to $0.8732
Micro Commercial Co
DIODE ZENER 11V 200MW SOD523
Lowest to $0.1456
Nexperia USA Inc.
DIODE ZENER 4.7V 300MW SOD523
Lowest to $2.9105
Comchip Technology
DIODE ZENER 5.1V 100MW 201
Lowest to $0.2038

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
280+ $0.2079 $58.2120
680+ $0.1706 $116.0080
1,050+ $0.1653 $173.5650
1,445+ $0.1600 $231.2000
1,870+ $0.1547 $289.2890
2,500+ $0.1386 $346.5000
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 14,000 pieces
MOQ: 280 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess