EN
  • EN
  • DE

1SMB24CAT3

Part No 1SMB24CAT3
Manufacturer ON Semiconductor
Catalog TVS - Diodes
Description TVS DIODE 24VWM 38.9VC SMB / 38.9V Clamp 15.4A Ipp Tvs Diode Surface Mount SMB
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes
Mfr onsemi
Package Tape & Reel
Product Status Obsolete
Type Zener
Bidirectional Channels 1
Voltage - Reverse Standoff (Typ) 24V
Voltage - Breakdown (Min) 26.7V
Voltage - Clamping (Max) @ Ipp 38.9V
Current - Peak Pulse (10/1000µs) 15.4A
Power - Peak Pulse 600W
Power Line Protection No
Applications General Purpose
Capacitance @ Frequency 366pF @ 1MHz
Temperature Range - Operating -65°C ~ 150°C (TJ)
Mounting Type Surface Mount
Package / Case DO-214AA, SMB
Supplier Device Package SMB
Base Product Number 1SMB24
Standard Package 2,500
RoHS Status RoHS non-compliant
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.10.0080
Win Source Part Number 1337144-1SMB24CAT3
Ultra Librarian 3D Model Ultra Librarian 1SMB24CAT3 CAD Model

Description

The 1SMB24CAT3 is a robust transient voltage suppression (TVS) diode designed by ON Semiconductor, a leading figure in the field of energy-efficient innovations. This TVS diode is engineered to protect sensitive electronic equipment from voltage spikes and surges that can occur due to sudden changes in voltage levels such as lightning strikes, electrostatic discharge, and other transient events.

Key Features

  • Stand-Off Voltage: The device offers a stand-off voltage of 24V, making it suitable for a range of applications that require this level of voltage protection.
  • Peak Power Dissipation: With a peak pulse power dissipation of 600W for a 10/1000μs waveform, the 1SMB24CAT3 can handle significant power surges, ensuring the protection of the circuitry it is connected to.
  • Fast Response Time: The device features an exceptionally fast response time to transient events, providing immediate protection to the circuit components.
  • Low Incremental Surge Resistance: The diode exhibits low incremental surge resistance, which enhances its ability to clamp transient overvoltages to safe levels.
  • Operating Temperature Range: It operates effectively within a wide temperature range from -55°C to +150°C, ensuring reliability across various environmental conditions.

Applications

The 1SMB24CAT3 is versatile and can be used in a variety of applications, including:

  • Power Supply Units (PSUs)
  • Portable Devices
  • Automotive Electronics
  • Industrial Systems
  • Telecommunication Systems

Reliability and Compliance

ON Semiconductor's 1SMB24CAT3 is designed with reliability in mind. It complies with the ISO 9001 and ISO 14001 standards, ensuring quality and environmental management. Additionally, the diode is RoHS compliant, meaning it is free from hazardous substances and suitable for use in various global markets.

Conclusion

The 1SMB24CAT3 from ON Semiconductor is a powerful solution for protecting electronic circuits from voltage transients. Its robust design and high power dissipation capabilities make it an essential component for any application where voltage spikes pose a threat to electronic components.

You May Also Be Interested in

Littelfuse Inc.
TVS DIODE 51VWM 82.4VC SMC
Lowest to $0.3069
Vishay
TVS DIODE 36VWM 58.1VC DO218AB
Need more? Email Us
Littelfuse Inc.
Surface Mount Polymeric Electrostatic Discharge Suppressors | TVS DIODE 24V 40V 0402
Lowest to $0.0819
Vishay
TVS DIODE 41.4VC 9.7A DO214AC
Need more? Email Us
NXP / Nexperia
TVS DIODE 5.2VWM 12VC 20SSOP
Need more? Email Us
Vishay
TVS DIODE 15.3VWM 25.2VC DO204AC
Lowest to $0.2360
Bourns Inc.
TVS DIODE 3VWM 10.9VC SMD
Need more? Email Us
Vishay
TVS DIODE 23.1VWM 37.5VC AXIAL
Need more? Email Us
Vishay
TVS DIODE 30VWM 48.4VC DO218AB
Need more? Email Us

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038

Pricing & Ordering

Quantity Unit Price Ext. Price
285+ $0.2046 $58.3110
605+ $0.1914 $115.7970
940+ $0.1848 $173.7120
1,350+ $0.1716 $231.6600
1,750+ $0.1651 $288.9250
2,190+ $0.1585 $347.1150
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,394 pieces
MOQ: 285 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess