EN
  • EN
  • DE

1SMB22AT1G

Part No 1SMB22AT1G
Manufacturer ON Semiconductor
Catalog Miscellaneous
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer ON Semiconductor
Popularity Low
Supply and Demand Status Limited
Win Source Part Number 814935-1SMB22AT1G
Ultra Librarian 3D Model Ultra Librarian 1SMB22AT1G CAD Model

Description

The 1SMB22AT1G is a robust surface-mount Zener Overvoltage Transient Suppressor (ZOTVS) designed and manufactured by ON Semiconductor. This high-performance device is specifically engineered to protect sensitive electronics from voltage transients induced by system inductive load switching and lightning strikes, making it an ideal component for a wide range of applications including automotive, industrial, and consumer electronic devices.

Key Features

  • Stand-Off Voltage: The 1SMB22AT1G has a stand-off voltage of 22V, which is the maximum reverse voltage that can be applied without causing significant current flow.
  • Peak Power Dissipation: This device boasts an impressive peak power dissipation of 600W at 10/1000μs waveform, which helps to protect against high energy transients.
  • ESD Rating: It is designed with an electrostatic discharge (ESD) immunity, characterized by a Human Body Model (HBM) Class 3B, which is capable of withstanding ESD events without damage.
  • Low Leakage: The 1SMB22AT1G has low leakage current, ensuring minimal power loss during normal operation.
  • High Surge Capability: With its high surge capability, this device can tolerate high surge currents without failure, providing reliable protection for sensitive circuits.
  • Fast Response Time: The fast response time of the 1SMB22AT1G ensures that it reacts quickly to transient overvoltage events, minimizing the risk of damage to the protected component.

Applications

This Zener Overvoltage Transient Suppressor is versatile and can be used in a variety of applications, including:

  • Power management applications
  • Automotive electronic systems
  • Industrial control systems
  • Consumer electronics protection
  • Portable handheld devices

Quality and Reliability

The 1SMB22AT1G is manufactured by ON Semiconductor, a leader in the semiconductor industry, known for their commitment to high quality and reliability. This device is compliant with the RoHS Directive 2011/65/EU and is halogen-free, ensuring both environmental friendliness and adherence to the most stringent industry standards.

Package and Availability

Available in a compact SMB package, the 1SMB22AT1G is designed for surface-mount applications, providing a space-saving solution for circuit board designs. The device is available in tape and reel packaging, facilitating efficient assembly processes for high-volume production.

You May Also Be Interested in

iBASE Technology
37 ALL-IN-ONE RESIZING DISPLAY W
Need more? Email Us
Advantech Corp
1U RACKMOUNT PLATFORM FOR NETWOR
Need more? Email Us
Advantech Corp
4-SLOT DISTRIBUTED DA&C SYSTEM B
Need more? Email Us
Intel
I218-V - GIGABIT ETHERNET CONTRO
Lowest to $3.2802
Phoenix Contact
Need more? Email Us
Advantech Corp
15.6" RES.T/S PANEL HASWELL I5
Need more? Email Us
Advantech Corp
UBIQUITOUS TOUCH COMPUTER
Need more? Email Us
Littelfuse Inc.
RS-485 TO RS-232 CONV INDUSTRIAL / Converter, RS-232 to RS-422/485
Need more? Email Us
Littelfuse Inc.
PORT-POWERED SERIAL CONVERTER / Converter, RS-232 to RS-422/485
Need more? Email Us

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4752
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess