EN
  • EN
  • DE

1SMB14AT3

Part No 1SMB14AT3
Manufacturer ON Semiconductor
Catalog TVS - Diodes
Description TVS DIODE 14VWM 23.2VC SMB / 23.2V Clamp 25.8A Ipp Tvs Diode Surface Mount SMB
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Circuit Protection>TVS - Diodes
Manufacturer onsemi
Packaging Reel - TR
Product Status Obsolete
Type Zener
Unidirectional Channels 1
Voltage - Reverse Standoff (Typ) 14V
Voltage - Breakdown (Min) 15.6V
Voltage - Clamping (Max) @ Ipp 23.2V
Current - Peak Pulse (10/1000µs) 25.8A
Power - Peak Pulse 600W
Power Line Protection No
Applications General Purpose
Capacitance @ Frequency 1085pF @ 1MHz
Temperature Range - Operating -65°C ~ 150°C (TJ)
Mounting Surface Mount
Case / Package DO-214AA, SMB
Supplier Device Package SMB
Base Product Number 1SMB14
RoHS Status RoHS non-compliant
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.10.0080
Standard Package 2,500
Win Source Part Number 1334729-1SMB14AT3
Ultra Librarian 3D Model Ultra Librarian 1SMB14AT3 CAD Model

Description

Product Overview: 1SMB14AT3 - ON Semiconductor

The 1SMB14AT3 is a high-performance, surface-mount Transient Voltage Suppressor (TVS) diode, meticulously designed and manufactured by ON Semiconductor. This robust device is specifically engineered to protect sensitive electronic equipment from voltage transients induced by system-level events such as load dump, lightning, and electrostatic discharge (ESD).

Key Features

  • Voltage Range: The diode offers a standoff voltage of 14V, making it suitable for a wide range of applications that require protection against specific voltage thresholds.
  • Peak Power Dissipation: With a peak power dissipation of 600W for a 10/1000μs waveform, this device provides reliable protection from high-energy transients.
  • Fast Response Time: The 1SMB14AT3 boasts a fast response time to transient events, ensuring quick and effective protection for your circuitry.
  • Low Incremental Surge Resistance: The device features low incremental surge resistance, which enhances its ability to handle surge events without significant increases in voltage.
  • Operating Temperature: It operates effectively over a wide temperature range from -55°C to +150°C, accommodating various environmental conditions.
  • Package: The TVS diode comes in a compact SMB package, which is ideal for automated assembly and saves valuable board space.
  • Certifications: It meets the MSL level 1 standard, per J-STD-020, and is lead-free, with a 100% matte tin lead frame plating. This ensures compliance with current environmental standards for electronic components.

Applications

The 1SMB14AT3 is versatile and can be used in a multitude of applications that require transient voltage protection. These include:

  • Power supply circuits
  • Communication systems
  • Automotive systems
  • Industrial electronics
  • Consumer electronics

Quality and Reliability

ON Semiconductor is known for its commitment to quality, and the 1SMB14AT3 is no exception. It is produced with the highest standards of material and process control, ensuring both reliability and performance. The device's robust construction makes it a trusted component for safeguarding electronic systems against the detrimental effects of voltage transients.

Whether you are designing a new system or looking to enhance the protection of an existing one, the 1SMB14AT3 from ON Semiconductor is an excellent choice for ensuring the longevity and reliability of your electronic equipment.

You May Also Be Interested in

Vishay
TVS DIODE 33.3VWM 53.9VC SMB
Need more? Email Us
Vishay
TVS DIODE 23.1VWM 37.5VC AXIAL
Need more? Email Us
Vishay
TVS DIODE 18.8VWM 30.6VC SMB
Lowest to $0.3172
Vishay
TVS DIODE 15.3VWM 25.2VC DO204AC
Lowest to $0.2360
Littelfuse Inc.
TVS DIODE 51VWM 82.4VC SMC
Lowest to $0.3069
Comchip Technology
TVS DIODE 7VWM 12VC R6
Need more? Email Us
Vishay
TVS DIODE 36VWM 58.1VC DO-218AB
Need more? Email Us
Semtech Corporation
TVS DIODE 6VWM 20VC 16SOIC
Lowest to $2.8154
Vishay
TVS DIODE 26VWM 42.1VC DO218AB
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543

Pricing & Ordering

Quantity Unit Price Ext. Price
370+ $0.1571 $58.1270
895+ $0.1294 $115.8130
1,390+ $0.1247 $173.3330
1,905+ $0.1213 $231.0765
2,480+ $0.1167 $289.4160
3,300+ $0.1051 $346.8300
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 32,100 pieces
MOQ: 370 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess