SN74ALS540N Octal Buffers and Line Drivers from Texas Instruments
The SN74ALS540N is a high-quality integrated circuit from Texas Instruments, designed to provide reliable buffering and line driving capabilities for digital systems. As a member of the Advanced Low-Power Schottky (ALS) family, this device offers a perfect balance between speed and power consumption, making it an ideal choice for a wide range of applications.
Key Features:
- Logic Type: Octal Buffers/Line Drivers with 3-State Outputs
- Number of Channels: 8
- Data Flow Direction: Bidirectional
- Output Current: -24mA / 24mA
- Supply Voltage: 4.5V to 5.5V
- Operating Temperature Range: 0°C to 70°C
- Package / Case: PDIP-20
The SN74ALS540N features eight bidirectional data lines that can be used either as inputs or outputs, providing flexibility in interfacing with different components of a system. Each channel is equipped with 3-state outputs, which allow for connection to a bus-oriented system without the risk of bus contention.
Applications:
This versatile device is commonly used in applications that require a robust and efficient way to transfer data or drive signal lines. Typical applications include:
- Bus Interface Buffers
- Data Transmission Lines
- Memory Address Drivers
- Input/Output Port Expansions
- Microprocessor or Microcontroller Interface
With its wide operating temperature range and the ability to handle significant output currents, the SN74ALS540N is well-suited for both commercial and industrial environments. The device's packaging is a standard 20-pin PDIP, making it easy to integrate into existing circuit boards or for prototyping purposes.
For designers and engineers looking for a reliable octal buffer and line driver, the SN74ALS540N from Texas Instruments stands out as a smart choice, offering high performance and durability for a variety of digital applications.