EN
  • EN
  • DE

1SMA75AT3G

Part No 1SMA75AT3G
Manufacturer ON Semiconductor
Catalog TVS - Diodes
Description TVS DIODE 75VWM 121VC SMA
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Circuit Protection
Manufacturer ON Semiconductor
Packaging Reel - TR
Status Obsolete(EOL)
Type Zener
Unidirectional Channels 1
STAND-OFF Voltage (Vwm) 75V
Minimum Breakdown Voltage 83.3V
Max Clamping Voltage 121V
Peak Pulse Current(Ippm) 3.3A
Power Dissipation - Pd 400W
Applications General Purpose
Capacitance @ Frequency 180pF @ 1MHz
Temperature Range - Operating -65°C to 150°C (TJ)
Mounting SMD (SMT)
Case / Package SMA
Win Source Part Number 1002589-1SMA75AT3G
Popularity Medium
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian 1SMA75AT3G CAD Model

Description

Product Overview: 1SMA75AT3G - ON Semiconductor

The 1SMA75AT3G is a robust surface-mount Transient Voltage Suppressor (TVS) diode designed by ON Semiconductor, a leading provider of semiconductor-based solutions. This TVS diode is engineered to protect sensitive electronic equipment from voltage transients induced by system inductance, lightning, and other transient voltage events. With its compact SMA footprint, the 1SMA75AT3G is ideal for space-constrained applications where efficient use of board space is crucial.

Key Features

  • Peak Pulse Power: The 1SMA75AT3G offers a peak pulse power dissipation of 400 Watts (@10/1000μs waveform), providing reliable protection against high energy transients.
  • Breakdown Voltage: This device has a breakdown voltage range of 75 Volts, ensuring that it can withstand significant overvoltages without damage.
  • Low Leakage: The low leakage current of the 1SMA75AT3G ensures minimal power loss when the device is in standby mode, making it suitable for energy-sensitive designs.
  • Fast Response Time: With a response time of less than 1 picosecond from 0V to BV min, the diode provides immediate protection upon detecting a transient voltage.
  • Operating Temperature: It operates over a wide temperature range from -55°C to +150°C, accommodating various environmental conditions.
  • Package: Supplied in a convenient surface-mount SMA package, it is easy to integrate into PCB designs and compatible with typical soldering processes.

Applications

The 1SMA75AT3G is versatile and can be used in a variety of applications, including:

  • Power supply circuits
  • Industrial systems
  • Telecommunication devices
  • Automotive electronics
  • Consumer electronics
  • Portable devices

Quality and Reliability

ON Semiconductor is committed to high standards of quality and reliability, and the 1SMA75AT3G is no exception. It is manufactured in ISO/TS16949 certified facilities and is compliant with the RoHS directive, making it suitable for use in environmentally sensitive applications. Whether you are designing a new system or retrofitting an existing one, the 1SMA75AT3G from ON Semiconductor offers the protection and reliability you need to safeguard your electronic components against transient voltage events.

You May Also Be Interested in

Littelfuse Inc.
TVS DIODE 18VWM 29.2VC SMTO-263
Lowest to $4.0747
STMicroelectronics
TVS DIODE 5VWM 12.8VC SOD323
Lowest to $0.0906
Semtech Corporation
1-LINE 3.3V 6A(8/20US) ESD SLP06
Lowest to $0.1456
Diotec Semiconductor AG
TVS SOD-123FL 60V 200W UNIDIR
Lowest to $0.1019
Nexperia USA Inc.
MMBZ33VAL-Q/SOT23/TO-236AB
Lowest to $1.3971
Nexperia USA Inc.
TVS DIODE 5VWM 14VC SOD323
Lowest to $1.4553
Nexperia USA Inc.
TVS DIODE 24VWM TO236AB
Lowest to $0.8732
Diodes Incorporated
TRANSIENT VOLTAGE SUPPRESSOR PP
Lowest to $0.6403
Texas Instruments
DUAL 3.2-PF, 24-V, 30-KV ESD PRO
Lowest to $0.2933

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4752
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess