EN
  • EN
  • DE

1SMA64AT3G

Part No 1SMA64AT3G
Manufacturer ON Semiconductor
Catalog TVS - Diodes
Description TVS DIODE 64VWM 103VC SMA
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Circuit Protection
Manufacturer ON Semiconductor
Packaging Reel - TR
Status Obsolete(EOL)
Type Zener
Unidirectional Channels 1
STAND-OFF Voltage (Vwm) 64V
Minimum Breakdown Voltage 71.1V
Max Clamping Voltage 103V
Power Dissipation - Pd 400W
Applications General Purpose
Capacitance @ Frequency 205pF @ 1MHz
Temperature Range - Operating -65°C to 150°C (TJ)
Mounting SMD (SMT)
Case / Package SMA
Win Source Part Number 075059-1SMA64AT3G
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian 1SMA64AT3G CAD Model

Description

Product Overview: 1SMA64AT3G by ON Semiconductor

The 1SMA64AT3G is a robust surface-mount Transient Voltage Suppressor (TVS) diode designed by ON Semiconductor, a leading provider of semiconductor-based solutions. This TVS diode is engineered to protect sensitive electronic equipment from voltage transients induced by system-induced spikes or other external events such as lightning, electrostatic discharge, and load switchovers.

Key Features

  • Stand-Off Voltage: The device has a stand-off voltage of 64V, which makes it suitable for a wide range of applications where this voltage level is required for protection.
  • Peak Pulse Power: It offers excellent surge suppression capabilities with its peak pulse power of 400W for a 10/1000μs waveform. This feature ensures that devices are shielded from high energy transients.
  • Low Leakage: The 1SMA64AT3G boasts a low leakage current, which is a critical factor for maintaining energy efficiency in electronic circuits.
  • Fast Response Time: Its response time is virtually instantaneous, providing immediate protection against voltage spikes.
  • Operating Temperature Range: The device operates effectively over a broad temperature range from -55°C to +150°C, ensuring reliability in various environmental conditions.
  • Package: Housed in a SMA package, it is compact and suitable for automated placement on printed circuit boards.
  • Compliance: This TVS diode is compliant with the RoHS directive, making it an environmentally friendly choice for manufacturers concerned with sustainability.

Applications

The 1SMA64AT3G is ideal for protecting voltage-sensitive components such as I/O interfaces, VCC bus, and other vulnerable circuits used in a wide array of applications, including:

  • Consumer electronics
  • Industrial systems
  • Portable devices
  • Power supply protection
  • Automotive electronics

ON Semiconductor's commitment to quality and performance is evident in the 1SMA64AT3G TVS diode. It is a reliable choice for designers and engineers looking to enhance the durability and longevity of their electronic products against transient voltage events.

You May Also Be Interested in

Vishay
TVS DIODE 36VWM 58.1VC DO-218AB
Need more? Email Us
Micro Commercial Co
TVS DIODE 28.2VWM DO201AE
Lowest to $0.2931
Semtech Corporation
TVS DIODE 15VWM 30VC
Lowest to $4.0796
Littelfuse Inc.
TVS DIODE 51VWM 82.4VC SMB
Lowest to $3.7953
STMicroelectronics
TVS DIODE 24VWM 44.3VC SMA
Lowest to $0.1516
Micro Commercial Co
TVS DIODE 13VWM 21.5VC SMB
Need more? Email Us
Littelfuse Inc.
TVS DIODE 128VWM 217.35VC SMD
Lowest to $4.7944
Nexperia USA Inc.
ESD Protection Diodes / TVS Diodes Dual USB 2.0 integrated ESD protection
Lowest to $0.2359
Semtech Corporation
TVS DIODE 6VWM 20VC 16SOIC
Lowest to $2.8154

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374

Pricing & Ordering

Quantity Unit Price Ext. Price
385+ $0.1515 $58.3275
930+ $0.1244 $115.6920
1,440+ $0.1205 $173.5200
1,985+ $0.1167 $231.6495
2,565+ $0.1127 $289.0755
3,430+ $0.1011 $346.7730
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,000 pieces
MOQ: 385 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess