EN
  • EN
  • DE

1SMA5941BT3G

Part No 1SMA5941BT3G
Manufacturer ON Semiconductor
Catalog Diodes - Zener - Single
Description DIODE ZENER 47V 1.5W SMA
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer ON Semiconductor
Packaging Reel - TR
Status Active
Voltage - Zener (Nom) (Vz) 47V
Tolerance ±5%
Maximum Power Dissipation 1.5W
Impedance (Max) (Zzt) 67 Ohm
Current - Reverse Leakage @ Vr 500nA @ 35.8V
Voltage - Forward (Vf) (Max) @ If 1.5V @ 200mA
Temperature Range - Operating -65°C to 150°C
Mounting SMD (SMT)
Case / Package SMA
Win Source Part Number 075057-1SMA5941BT3G
Popularity Medium
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian 1SMA5941BT3G CAD Model

Description

1SMA5941BT3G Zener Voltage Regulator Diode

The 1SMA5941BT3G from ON Semiconductor is a robust surface-mount Zener voltage regulator diode designed to provide precise voltage regulation and protection for a wide range of electronic circuits. This Zener diode is a popular choice among engineers and technicians due to its reliability, efficiency, and compact SMA package, making it suitable for high-density circuit board designs.

Key Features:

  • Nominal Zener Voltage: The device offers a nominal Zener voltage of 47V, providing a stable reference voltage for various applications.
  • Power Dissipation: With a power dissipation of 1.5 watts, this diode can withstand moderate power levels, making it suitable for a range of electronic devices.
  • High Surge Capability: The 1SMA5941BT3G is capable of handling surge currents, ensuring protection against voltage spikes and transients that can occur in electronic systems.
  • Surface Mount Package: The SMA package is designed for automated assembly processes, and its small footprint allows for efficient use of PCB space.
  • Wide Operating Temperature Range: The diode operates effectively over a broad temperature range from -55°C to +150°C, ensuring stable performance in diverse operating conditions.
  • Standard Zener Breakdown Voltage Range: The breakdown voltage range is tightly controlled, providing reliable voltage regulation across the component's lifespan.

Applications:

This Zener diode is ideal for use in a variety of applications where voltage regulation and protection are required, such as:

  • Voltage reference in power supplies
  • Surge suppression in consumer electronics
  • Regulation for sensitive electronics
  • Overvoltage and transient voltage protection circuits

Quality and Reliability:

ON Semiconductor is known for its commitment to quality, and the 1SMA5941BT3G is manufactured to meet stringent industry standards. It is designed for long-term reliability, which is critical for maintaining the integrity of electronic systems over time.

You May Also Be Interested in

Nexperia USA Inc.
DIODE ZENER 3V 550MW SOD323F
Lowest to $1.1642
Nexperia USA Inc.
DIODE ZENER 4.7V 300MW SOD523
Lowest to $2.9105
Nexperia USA Inc.
DIODE ZENER 3.3V 300MW SOD323
Lowest to $1.3098
General Semiconductor
DIODE ZENER 12V 1.3W DO204AL
Lowest to $0.1106
Nexperia USA Inc.
DIODE ZENER 3.9V 365MW DFN1006BD
Lowest to $1.1730
Comchip Technology
DIODE ZENER 5.1V 100MW 201
Lowest to $0.2038
Nexperia USA Inc.
DIODE ZENER 3.3V 300MW SOD323
Lowest to $0.8732
Diodes Incorporated
DIODE ZENER 5.42V 300MW SOT23
Lowest to $0.5821
Nexperia USA Inc.
DIODE ZENER 27V 375MW SOD123F
Lowest to $10.1866

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760

Pricing & Ordering

Quantity Unit Price Ext. Price
565+ $0.1029 $58.1385
1,370+ $0.0845 $115.7650
2,120+ $0.0819 $173.6280
2,920+ $0.0792 $231.2640
3,775+ $0.0766 $289.1650
5,055+ $0.0686 $346.7730
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 40,200 pieces
MOQ: 565 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess