EN
  • EN
  • DE

1SMA5940BT3

Part No 1SMA5940BT3
Manufacturer ON Semiconductor
Catalog Diodes - Zener - Single
Description DIODE ZENER 43V 1.5W SMA
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products - Diodes - Zener - Single Zener Diodes
Mfr ON Semiconductor
Package Tape & Reel
Product Status Obsolete
Voltage - Zener (Nom) (Vz) 43 V
Tolerance ±5%
Power - Max 1.5 W
Impedance (Max) (Zzt) 53 Ohms
Current - Reverse Leakage @ Vr 500 nA @ 32.7 V
Voltage - Forward (Vf) (Max) @ If 1.5 V @ 200 mA
Temperature Range - Operating -65°C ~ 150°C
Mounting Type Surface Mount
Package / Case DO-214AC, SMA
Supplier Device Package SMA
Base Product Number 1SMA5940
Standard Package 5,000 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.10.0050
Win Source Part Number 854399-1SMA5940BT3
Ultra Librarian 3D Model Ultra Librarian 1SMA5940BT3 CAD Model

Description

Product Overview: 1SMA5940BT3 Zener Voltage Regulator Diode

The 1SMA5940BT3 from ON Semiconductor is a robust Zener voltage regulator diode, designed for applications requiring voltage regulation and protection. This device is encased in a SMA package, which offers a compact footprint for space-constrained applications while ensuring adequate power handling capabilities.

Key Features:

  • Zener Voltage Range: This component has a wide Zener voltage range, providing designers with a variety of voltage regulation options to choose from.
  • Power Dissipation: With a power dissipation of 1.5 Watts, the 1SMA5940BT3 is capable of handling moderate power levels, making it suitable for a range of electronic circuits.
  • High Surge Capability: The diode is designed to withstand surge events, ensuring reliability and stability in circuits exposed to transient voltage spikes.
  • Package: The SMA package is known for its small size yet effective heat dissipation characteristics, making it an ideal choice for compact designs.
  • Temperature Stability: The device features excellent stability over its entire temperature operating range, which ensures consistent performance.

Applications:

The 1SMA5940BT3 is versatile and can be used in various applications, including:

  • Consumer electronics
  • Telecommunications systems
  • Industrial equipment
  • Power management solutions
  • Automotive systems

Quality and Reliability:

ON Semiconductor is known for its commitment to quality, and the 1SMA5940BT3 is no exception. It is manufactured to meet high industry standards, ensuring that each device performs to its specifications. The Zener diode is also characterized for its reliability, providing a dependable solution for voltage regulation needs.

In summary, the 1SMA5940BT3 Zener voltage regulator diode from ON Semiconductor is an efficient, reliable, and versatile component suitable for a wide array of electronic applications. Its compact SMA package, combined with its power handling and temperature stability, makes it an excellent choice for designers looking to incorporate voltage regulation and protection in their circuits.

You May Also Be Interested in

General Semiconductor
DIODE ZENER 12V 1.3W DO204AL
Lowest to $0.1106
Nexperia USA Inc.
DIODE ZENER 3.3V 375MW SOD123F
Lowest to $10.1866
General Semiconductor
DIODE ZENER 15V 200MW SOD323
Lowest to $0.3493
Comchip Technology
DIODE ZENER 5.1V 100MW 201
Lowest to $0.2038
Nexperia USA Inc.
DIODE ZENER 10V 250MW TO236AB
Lowest to $0.8732
Diodes Incorporated
DIODE ZENER 5.1V 250MW 2DFN
Lowest to $0.4366
General Semiconductor
DIODE ZENER 15V 200MW SOD323
Lowest to $0.0583
Nexperia USA Inc.
DIODE ZENER 9.1V 300MW SOD523
Lowest to $0.4366
Diodes Incorporated
DIODE ZENER 5.42V 300MW SOT23
Lowest to $0.5821

Top Sellers

Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess