EN
  • EN
  • DE

1SMA5939BT3

Part No 1SMA5939BT3
Manufacturer ON Semiconductor
Catalog Diodes - Zener - Single
Description DIODE ZENER 39V 1.5W SMA / PLASTIC SURFACE MOUNT ZENER DIODES 1.5 WATTS 3.3-68 VOLTS
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer ON Semiconductor
Packaging Reel
Part Status Obsolete (End Of Life)
Voltage - Zener (Nom) (Vz) 39V
Tolerance ±5%
Power - Max 1.5W
Impedance (Maximum) (Zzt) 45 Ohms
Current - Reverse Leakage at Vr 500nA at 29.7V
Voltage - Forward (Vf) (Maximum) at If 1.5V at 200mA
Temperature Range - Operating -65°C ~ 150°C
Mounting Style SMD
Manufacturer Package DO-214AC, SMA
Supplier Device Package SMA
Part Number Series SMA5939
Manufacturer Pack Quantity 5,000
MSL Level 1 (Unlimited)
Popularity High
Supply and Demand Status Sufficient
Win Source Part Number 800843-1SMA5939BT3
Ultra Librarian 3D Model Ultra Librarian 1SMA5939BT3 CAD Model

Description

Product Overview: 1SMA5939BT3 from ON Semiconductor

The 1SMA5939BT3 is a high-precision Zener voltage regulator diode, designed and manufactured by ON Semiconductor, a leading provider of semiconductor-based solutions. This product offers excellent stability and reliability for voltage regulation applications, making it a preferred choice for engineers and designers in various electronic circuits.

Key Features

  • Zener Voltage Range: This device provides a nominal Zener voltage of 91V, enabling it to be used in a wide range of applications that require precise voltage regulation.
  • Power Dissipation: With a power dissipation of 1.5 watts, the 1SMA5939BT3 is capable of handling significant power levels, making it suitable for high-power applications.
  • Surface Mount Package: The device comes in a compact SMA package, which is ideal for surface-mounted design, allowing for efficient use of PCB space.
  • High Surge Capability: It is designed to withstand surge stresses, providing reliable performance under transient conditions.
  • Temperature Compensated: The Zener voltage is temperature compensated, ensuring stable operation over a wide temperature range, typically from -55°C to +150°C.

Applications

The 1SMA5939BT3 is versatile and can be used in a multitude of applications, including:

  • Voltage regulation modules
  • Overvoltage and surge voltage protection circuits
  • Switching power supplies
  • Consumer electronics
  • Computer motherboards
  • Industrial electronics

Quality and Reliability

ON Semiconductor is committed to providing high-quality products. The 1SMA5939BT3 is no exception, and it is built to meet stringent industry standards for quality and reliability. It is RoHS compliant, ensuring that it adheres to environmental regulations by avoiding the use of hazardous substances.

Conclusion

The 1SMA5939BT3 Zener diode from ON Semiconductor is an excellent choice for designers looking for a reliable and precise voltage regulation solution. Its robust design, combined with ON Semiconductor's commitment to quality, makes it a go-to component for a wide range of electronic applications.

You May Also Be Interested in

Nexperia USA Inc.
DIODE ZENER 2.7V 300MW SOD523
Lowest to $0.7277
Nexperia USA Inc.
DIODE ZENER 5.1V 300MW SOD323
Lowest to $0.1747
MICROSS/On Semiconductor
DIODE ZENER 43V 3W SMB
Lowest to $0.1659
Nexperia USA Inc.
DIODE ZENER 10V 250MW TO236AB
Lowest to $0.8732
Nexperia USA Inc.
DIODE ZENER 4.7V 350MW SOD123
Lowest to $1.1642
Nexperia USA Inc.
DIODE ZENER 3.9V 365MW DFN1006BD
Lowest to $1.1730
Nexperia USA Inc.
DIODE ZENER 3V 550MW SOD323F
Lowest to $1.1642
MICROSS/On Semiconductor
DIODE ZENER 6.8V 1W DO41
Lowest to $0.1065
Nexperia USA Inc.
DIODE ZENER 9.1V 300MW SOD523
Lowest to $0.4366

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016

Pricing & Ordering

Quantity Unit Price Ext. Price
285+ $0.1771 $50.4735
605+ $0.1657 $100.2485
940+ $0.1600 $150.4000
1,350+ $0.1486 $200.6100
1,750+ $0.1429 $250.0750
2,190+ $0.1372 $300.4680
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 64,500 pieces
MOQ: 285 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess