EN
  • EN
  • DE

1SMA5927BT3G

Part No 1SMA5927BT3G
Manufacturer ON Semiconductor
Catalog Diodes - Zener - Single
Description DIODE ZENER 12V 1.5W SMA
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer ON Semiconductor
Packaging Reel - TR
Status Active
Voltage - Zener (Nom) (Vz) 12V
Tolerance ±5%
Maximum Power Dissipation 1.5W
Impedance (Max) (Zzt) 6.5 Ohm
Current - Reverse Leakage @ Vr 500nA @ 9.1V
Voltage - Forward (Vf) (Max) @ If 1.5V @ 200mA
Temperature Range - Operating -65°C to 150°C
Mounting SMD (SMT)
Case / Package SMA
Win Source Part Number 005375-1SMA5927BT3G
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Sufficient
Application Field Used in Industrial
Ultra Librarian 3D Model Ultra Librarian 1SMA5927BT3G CAD Model

Description

1SMA5927BT3G Zener Voltage Regulators

The 1SMA5927BT3G, manufactured by ON Semiconductor, is a high-quality Zener voltage regulator designed for applications requiring a precise voltage regulation. This device is part of ON Semiconductor's extensive Zener diode product line, which is renowned for its reliability and performance.

The 1SMA5927BT3G is packaged in a compact SMA (DO-214AC) surface-mount package, which is ideal for automated assembly processes and helps save valuable board space. This Zener diode offers a nominal Zener voltage of 12V, which makes it suitable for a wide range of voltage regulation applications, from power supplies to voltage reference circuits.

With a power dissipation of 1.5 watts, this Zener diode can withstand significant power levels while maintaining a stable Zener voltage. This feature, combined with its ±5% voltage tolerance, ensures a consistent output even under varying load conditions. The device is also characterized for operation from -55°C to +150°C, which ensures reliable performance across a broad range of operating temperatures.

The 1SMA5927BT3G is designed with a glass passivated junction, which provides robust protection against voltage spikes and surges, increasing the longevity of the device. Furthermore, this Zener diode is capable of handling 6.4 mA of Zener test current (Izt), which makes it versatile for different circuit designs.

ON Semiconductor's commitment to quality means that the 1SMA5927BT3G is produced to meet strict industry standards, ensuring high reliability and consistency. This Zener diode is also compliant with the RoHS directive, meaning it is free from hazardous substances, making it an environmentally friendly choice for electronic designs.

In summary, the 1SMA5927BT3G from ON Semiconductor is a robust, high-performance Zener voltage regulator that offers precise voltage control, high power dissipation, and excellent protection features. Its compact form factor, along with its compliance with environmental standards, makes it a top choice for engineers looking to incorporate reliable voltage regulation in their electronic projects.

You May Also Be Interested in

Renesas Electronics America
RD5.1SL-T1-AT - ZENER DIODES 200 / Zener Diode
Lowest to $0.1839
Nexperia USA Inc.
DIODE ZENER 13.75V 500MW ALF2
Lowest to $0.0441
Diodes Incorporated
DIODE ZENER 3V 200MW SOD323
Lowest to $0.0219
Renesas Electronics America
DIODE ZENER 9.1V / Zener Diode
Need more? Email Us
Nexperia USA Inc.
DIODE ZENER 15.2V 500MW ALF2
Lowest to $0.5417
Renesas Electronics America
DIODE ZENER / Zener Diode
Lowest to $0.9656
Micro Commercial Co
DIODE ZENER 33V 3W DO214AA
Lowest to $0.3272
ON Semiconductor
DIODE ZENER 0.5W SPCL SOD123 / Zener Diode
Need more? Email Us
ON Semiconductor
DIODE ZENER 0.5W CUR L SOD123 / Zener Diode
Lowest to $1.5720

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
455+ $0.1102 $50.1410
1,110+ $0.0904 $100.3440
1,715+ $0.0876 $150.2340
2,360+ $0.0848 $200.1280
3,050+ $0.0820 $250.1000
4,085+ $0.0735 $300.2475
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 249,302 pieces
MOQ: 455 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess