EN
  • EN
  • DE

1SMA45CAT3G

Part No 1SMA45CAT3G
Manufacturer ON Semiconductor
Catalog TVS - Diodes
Description 400 Watt Peak Power Zener Transient Voltage Suppressors
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer ON Semiconductor
Win Source Part Number 1122261-1SMA45CAT3G
Manufacturer Homepage www.onsemi.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian 1SMA45CAT3G CAD Model

Description

1SMA45CAT3G - ON Semiconductor TVS Diode

The 1SMA45CAT3G from ON Semiconductor is a robust transient voltage suppressor (TVS) diode, designed to protect sensitive electronic equipment from voltage transients induced by system inductive load switching and lightning. This high-performance device is a must-have for systems that require reliable overvoltage protection, offering a peak pulse power dissipation of 400 Watts for 10/1000µs waveform. It's the ideal solution for safeguarding your circuitry without sacrificing performance or space.

Constructed with ON Semiconductor's cutting-edge technology, the 1SMA45CAT3G features a unidirectional configuration, ensuring that it provides precise protection. With a stand-off voltage of 45V, it can handle significant voltage spikes while maintaining the integrity of the protected component. Its fast response time is exceptional, clamping the overvoltage to a safe level in just picoseconds, thereby preventing any potential damage to the sensitive components downstream.

This TVS diode comes in a compact SMA package, making it suitable for high-density circuit board designs. It is also RoHS compliant, ensuring that it meets the latest environmental standards, which is critical for manufacturers looking to create eco-friendly products. Whether you're designing consumer electronics, automotive systems, or industrial equipment, the 1SMA45CAT3G provides the protection your device needs against the threats posed by electrical transients.

Key features of the 1SMA45CAT3G include:

  • Peak Pulse Power Dissipation: 400 Watts (@10/1000µs)
  • Stand-off Voltage: 45V
  • Unidirectional surge protection
  • Fast response time: Typically less than 1.0ps from 0V to BV
  • Low leakage current
  • Operating and storage temperature range: -55°C to +150°C
  • Compact SMA package
  • RoHS compliant

The 1SMA45CAT3G is a testament to ON Semiconductor's commitment to providing high-quality, reliable components that ensure the safety and longevity of electronic systems. By choosing this TVS diode, designers and engineers can confidently protect their products from the unpredictable nature of transient voltage spikes.

You May Also Be Interested in

General Semiconductor
TVS DIODE 64VWM 103VC DO214AA
Lowest to $0.5821
Nexperia USA Inc.
TVS DIODE 24VWM TO236AB
Lowest to $0.8732
Nexperia USA Inc.
PESD24VL1BA-Q/SOD323/SOD2
Lowest to $0.2911
Littelfuse Inc.
TVS DIODE 15VWM 24.4VC SOD123F
Lowest to $0.1456
Nexperia USA Inc.
TREOS HIGH-SPEED PROTECTION
Lowest to $0.7331
Diotec Semiconductor AG
TVS SOD-123FL 60V 200W UNIDIR
Lowest to $0.1019
Nexperia USA Inc.
TVS DIODE 5VWM 5.5VC DFN2510D-10
Lowest to $0.2911
Nexperia USA Inc.
TVS DIODE 1.2VWM DSN0603-2
Lowest to $0.0612
STMicroelectronics
TVS DIODE 5VWM 12.8VC SOD323
Lowest to $0.0906

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4752
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.4193
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess