EN
  • EN
  • DE

1SMA13AT3G

Part No 1SMA13AT3G
Manufacturer ON Semiconductor
Catalog TVS - Diodes
Description TVS DIODE 13VWM 21.5VC SMA
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Circuit Protection
Family TVS - Diodes
Manufacturer ON Semiconductor
Series Automotive, AEC-Q101
Packaging Reel(TR)
Type Zener
Unidirectional Channels 1
Voltage - Reverse Standoff (Typ) 13V
Voltage - Breakdown (Min) 14.4V
Voltage - Clamping (Max) @ Ipp 21.5V
Current - Peak Pulse (10/1000μs) 18.6A
Power - Peak Pulse 400W
Power Line Protection No
Applications Automotive
Capacitance @ Frequency 860pF @ 1MHz
Operating Temperature Range -65°C ~ 150°C (TJ)
Mounting Style SMD/SMT
Package DO-214AC, SMA
Manufacturer Device Package SMA
Win Source Part Number 005354-1SMA13AT3G
Popularity Medium
Supply and Demand Status Sufficient
Quantity per package 5k pcs
Ultra Librarian 3D Model Ultra Librarian 1SMA13AT3G CAD Model

Description

The 1SMA13AT3G is a robust surface-mount Transient Voltage Suppressor (TVS) diode designed by ON Semiconductor, a leading figure in energy-efficient innovations. This TVS diode is engineered to protect sensitive electronic equipment from voltage transients induced by system inductance, lightning, and electrostatic discharge (ESD).

Key Features

  • Stand-off Voltage: The device offers a stand-off voltage of 13V, making it suitable for a wide range of applications where this voltage level is required for protection.
  • Peak Pulse Power: It can handle a peak pulse power of 400 Watts at 10/1000μs waveform, which is a measure of its ability to absorb transient energy and protect the circuit.
  • Low Leakage: A low leakage current is a hallmark of the 1SMA13AT3G, ensuring minimal power loss and higher efficiency in operation.
  • Fast Response Time: The device reacts quickly to transient overvoltages, providing immediate protection to the circuit components.
  • Temperature Range: It operates within a broad temperature range from -55°C to +150°C, suitable for demanding environments.
  • Package: Supplied in a compact SMA package, it is optimized for high-density circuit board installations.

Applications

The 1SMA13AT3G is versatile and can be used in a variety of applications, including:

  • Power supply circuits
  • Industrial systems
  • Telecommunication devices
  • Consumer electronics
  • Automotive electronics

Quality and Reliability

ON Semiconductor is committed to delivering high-quality products, and the 1SMA13AT3G is no exception. It is constructed to meet rigorous standards, ensuring reliability and performance in the field. The device is also RoHS compliant, reflecting ON Semiconductor's dedication to environmental responsibility.

Ordering Information

The 1SMA13AT3G is available in tape and reel packaging, facilitating efficient assembly processes for high-volume production. For detailed ordering and product information, please refer to the official ON Semiconductor datasheets or contact their sales representatives.

You May Also Be Interested in

Micro Commercial Co
TVS DIODE 28.2VWM DO201AE
Lowest to $0.2931
Littelfuse Inc.
TVS DIODE 51VWM 82.4VC SMC
Lowest to $0.3069
Semtech Corporation
TVS DIODE 6VWM 20VC 16SOIC
Lowest to $2.8154
Semtech Corporation
TVS DIODE 15VWM 30VC
Lowest to $4.0796
Bourns Inc.
TVS DIODE 3VWM 10.9VC SMD
Need more? Email Us
Bourns Inc.
TVS DIODE 24VWM 38.9VC DO214AB
Lowest to $0.6412
Vishay
TVS DIODE 33.3VWM 53.9VC SMB
Need more? Email Us
Littelfuse Inc.
Surface Mount Polymeric Electrostatic Discharge Suppressors | TVS DIODE 24V 40V 0402
Lowest to $0.0819
Vishay
TVS DIODE 30VWM 48.4VC DO218AB
Need more? Email Us

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071

Pricing & Ordering

Quantity Unit Price Ext. Price
465+ $0.1247 $57.9855
1,125+ $0.1028 $115.6500
1,745+ $0.0993 $173.2785
2,410+ $0.0959 $231.1190
3,125+ $0.0924 $288.7500
4,170+ $0.0832 $346.9440
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 281,000 pieces
MOQ: 465 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess