EN
  • EN
  • DE

1PMT5936BT1

Part No 1PMT5936BT1
Manufacturer ON Semiconductor
Catalog Diodes - Zener - Single
Description DIODE ZENER 30V 3.2W POWERMITE
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer ON Semiconductor
Packaging Reel - TR
Status Obsolete(EOL)
Voltage - Zener (Nom) (Vz) 30V
Tolerance ±5%
Maximum Power Dissipation 3.2W
Impedance (Max) (Zzt) 28 Ohm
Current - Reverse Leakage @ Vr 1μA @ 22.8V
Voltage - Forward (Vf) (Max) @ If 1.25V @ 200mA
Temperature Range - Operating -55°C to 150°C
Mounting SMD (SMT)
Case / Package Powermite
Win Source Part Number 108898-1PMT5936BT1
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian 1PMT5936BT1 CAD Model

Description

Product Overview: 1PMT5936BT1 - ON Semiconductor

The 1PMT5936BT1 is a high-quality Zener diode product from ON Semiconductor, known for its reliability and performance in a wide range of electronic applications. This Zener diode is designed to provide voltage regulation with a nominal voltage range, making it an essential component for power management tasks.

Key Features

  • Voltage Range: The 1PMT5936BT1 offers a Zener voltage range that provides excellent regulation, ensuring stable performance across various applications.
  • Power Dissipation: With a power dissipation of 3.2 watts, this Zener diode can handle significant power levels, making it suitable for high-power circuits.
  • Surface Mount Package: The device comes in a surface-mount package, allowing for efficient assembly and space-saving design on printed circuit boards.
  • Thermal Resistance: It features a low thermal resistance, ensuring effective heat dissipation during operation and contributing to the longevity of the device.
  • High Surge Capability: The 1PMT5936BT1 is capable of withstanding surge conditions, providing robust protection against voltage spikes and transients.

Applications

The versatility of the 1PMT5936BT1 Zener diode makes it suitable for a variety of applications, including:

  • Voltage regulation in power supplies
  • Overvoltage protection in sensitive electronics
  • Switching operations in digital systems
  • Load regulation in battery-operated devices

Quality and Reliability

ON Semiconductor is known for its commitment to quality, and the 1PMT5936BT1 is no exception. It is manufactured to meet stringent industry standards, ensuring high reliability and performance in even the most demanding conditions. The device's robust construction and ON Semiconductor's rigorous testing guarantee that it will perform to specifications over its intended lifespan.

In summary, the 1PMT5936BT1 Zener diode from ON Semiconductor is an exemplary component for designers and engineers who require a dependable voltage regulation solution. Its combination of power handling, precision, and compact form factor makes it an excellent choice for both commercial and industrial applications.

You May Also Be Interested in

General Semiconductor
DIODE ZENER 12V 1.3W DO204AL
Lowest to $0.1106
Comchip Technology
DIODE ZENER 6V 5W DO214AA
Need more? Email Us
Diodes Incorporated
DIODE ZENER 5.42V 300MW SOT23
Lowest to $0.5821
MICROSS/On Semiconductor
DIODE ZENER 43V 3W SMB
Lowest to $0.1659
General Semiconductor
DIODE ZENER 15V 200MW SOD323
Lowest to $0.0583
Nexperia USA Inc.
DIODE ZENER 8.2V 365MW DFN1006BD
Lowest to $5.8209
Nexperia USA Inc.
DIODE ZENER 5.1V 300MW SOD323
Lowest to $0.2329
Microchip Technology
DIODE ZENER 15V DO213AA
Lowest to $0.1456
Nexperia USA Inc.
DIODE ZENER 43V 250MW TO236AB
Lowest to $0.2620

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $27.0640 $81.1920
6+ $22.2072 $133.2432
9+ $21.5130 $193.6170
12+ $20.8189 $249.8268
15+ $20.1247 $301.8705
20+ $18.0434 $360.8680
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 8,500 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess