EN
  • EN
  • DE

FA5752N-D1

Part No FA5752N-D1
Manufacturer Fuji Electric
Catalog Custom Parts (E - I)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1160990-FA5752N-D1
Categories Custom Parts
Manufacturer Fuji Electric
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian FA5752N-D1 CAD Model

Description

The FA5752N-D1 is a power factor correction (PFC) controller IC manufactured by Fuji Electric. This IC is designed to improve the power factor of AC-DC power supplies. By actively shaping the input current waveform to be in phase with the input voltage, the FA5752N-D1 reduces harmonic distortion and increases energy efficiency. It is typically used in applications requiring compliance with power quality standards.

Applications:

  • AC-DC Power Supplies: Used in various AC-DC power supplies for computers, servers, and consumer electronics.
  • LED Lighting: Integrated into LED driver circuits to improve power factor and reduce harmonics.
  • Industrial Power Supplies: Employed in industrial equipment requiring high power factor and efficiency.
  • Electronic Ballasts: Used in electronic ballasts for fluorescent lamps to improve power quality.
  • Adapters and Chargers: Found in power adapters and battery chargers for mobile devices and laptops.

Features:

  • Active Power Factor Correction (PFC): Implements continuous conduction mode (CCM) or critical conduction mode (CrM) PFC.
  • Low Harmonic Distortion: Reduces total harmonic distortion (THD) of the input current.
  • Overvoltage Protection (OVP): Protects the power supply against overvoltage conditions.
  • Overcurrent Protection (OCP): Provides protection against overcurrent conditions.
  • Undervoltage Lockout (UVLO): Prevents operation under low voltage conditions.
  • Soft-Start Function: Gradually increases the output voltage during startup to reduce stress on components.

Benefits:

  • Improved Power Factor: Increases the power factor, leading to reduced energy consumption and improved efficiency.
  • Reduced Harmonic Distortion: Lowers harmonic distortion, resulting in cleaner power and compliance with regulatory standards.
  • Enhanced Power Supply Reliability: Offers protection against various fault conditions, improving the reliability of the power supply.
  • Increased Energy Efficiency: Reduces energy waste and lowers electricity costs.
  • Compliance with Standards: Helps power supplies meet international power quality standards.

Specifications:

Exact specifications require consulting the official datasheet, but typical parameters include:

  • Input Voltage Range: The range of AC input voltages the IC can operate with.
  • Switching Frequency: The operating frequency of the PFC circuit.
  • Maximum Output Power: The maximum power the IC can support in the power supply.
  • Operating Temperature Range: The range of ambient temperatures the IC can operate within.
  • Total Harmonic Distortion (THD): The typical THD achieved by the PFC controller.

You May Also Be Interested in

Omron
French Electronic Distributor since 1988
Lowest to $9.5165
Hitachi, Ltd
Contact for details
Need more? Email Us
Shanghai Leiditech Electronic Technology Co., Ltd
Need more? Email Us
CML Microcircuits
4-Level FSK RD-LAP Packet Data Modem
Lowest to $6.5292
GainSpan Corporation
GS2011MIES EVB, GS2011MIES module and a power cable
Need more? Email Us
Azoteq (Pty) Ltd
3 CH, GPIO-SWIPE AND TAP ONLY /
Need more? Email Us
Renesas Electronics America
Need more? Email Us
General Cable/Carol Brand
Need more? Email Us
EM Microelectronic
13.56MHZ, COMPLIANT ISO 15693 AN / RFID Reader IC 13.56MHz ISO 14443, ISO 15693 Serial 4.5V ~ 5.5V 20-SOIC (0.295", 7.50mm Width)
Need more? Email Us

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $18.0572
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess