The 1PMT33AT1 is a robust power management device designed by ON Semiconductor, a leading supplier of semiconductor-based solutions. This product is part of ON Semiconductor's extensive portfolio of Zener transient voltage suppressors (TVS), specifically engineered to protect sensitive electronic equipment from voltage transients induced by system inductive load switching and lightning phenomena.
Key Features
- Transient Protection: The 1PMT33AT1 offers excellent clamping capability, ensuring that voltage spikes are safely managed to protect downstream components.
- Peak Power Dissipation: With a peak power dissipation of 1500W at 10/1000μs waveform, this device is capable of handling significant power surges, making it suitable for high-energy transient conditions.
- Low Incremental Surge Resistance: The design features low incremental surge resistance, providing improved performance in surge protection and reliability.
- Operating Junction Temperature: It operates within a wide junction temperature range from -55°C to +150°C, ensuring stability and functionality under varying environmental conditions.
- Package: The 1PMT33AT1 comes in a molded plastic over glass passivated junction, which offers a compact and robust package for the TVS diode.
Applications
The 1PMT33AT1 is ideal for a variety of applications where transient voltage protection is critical. These include:
- Industrial systems
- Consumer electronics
- Automotive systems
- Telecommunication infrastructure
- Power supply units
Technical Specifications
Some of the key technical specifications of the 1PMT33AT1 include:
- Reverse Standoff Voltage: 28.2V
- Breakdown Voltage: 31.4V to 34.7V
- Maximum Clamping Voltage: 45.7V at 32.8A
- Maximum Reverse Leakage at VRWM: 1μA
ON Semiconductor's 1PMT33AT1 is a reliable and efficient solution for protecting sensitive electronic circuits from voltage transients. Its combination of high peak power dissipation, low incremental surge resistance, and a wide operating temperature range makes it an excellent choice for designers looking to enhance the durability and longevity of their electronic products.