The 1N974BRL is a precision Zener diode produced by ON Semiconductor, a trusted leader in the electronic components industry. This device is specifically designed to offer a reliable voltage reference with a nominal voltage of 22 volts. It is commonly used in voltage regulation applications to ensure stability and precision across various electronic circuits.
Key Features:
- Nominal Zener Voltage: 22V with a tolerance of ±5% for dependable voltage regulation.
- Power Dissipation: Capable of dissipating up to 500 mW, making it suitable for a range of power applications.
- Compact Package: The 1N974BRL comes in a DO-35 glass body package, which is small and lightweight, ideal for space-constrained applications.
- Operating Temperature: It can reliably operate within a wide temperature range from -65°C to +175°C, ensuring performance stability under extreme conditions.
- Low Dynamic Impedance: Designed with a low dynamic impedance to provide better performance in voltage regulation circuits.
Applications:
The versatile nature of the 1N974BRL Zener diode makes it suitable for a variety of applications, including:
- Voltage regulation in power supplies
- Protection circuits for sensitive electronics
- Waveform shaping and signal clipping
- Reference elements in precision circuitry
- Switching operations in digital systems
Quality and Reliability:
ON Semiconductor is renowned for its commitment to quality and the 1N974BRL is no exception. Each diode is meticulously crafted to meet stringent industry standards, ensuring both high quality and reliability for your electronic designs. With ON Semiconductor's proven track record, you can integrate the 1N974BRL Zener diode into your projects with confidence, knowing that it will consistently perform to the highest standards.