The 1N966BRL from ON Semiconductor represents a robust and reliable Zener diode, designed for applications requiring voltage regulation and voltage reference. This precision device is a popular choice among engineers for its stability, performance, and versatility in a wide range of electronic circuits.
Key Features
- Nominal Zener Voltage: The 1N966BRL offers a nominal Zener voltage of 18V, making it suitable for a variety of voltage regulation tasks in electronic circuits.
- Power Dissipation: With a power dissipation rating of 500mW, this component can withstand moderate levels of power without compromising its operational integrity.
- Tolerance: The Zener voltage tolerance is ±5%, ensuring precise voltage regulation and consistent performance across different devices and applications.
- Package: Encased in a DO-35 glass package, the 1N966BRL is designed for through-hole mounting, which facilitates easy integration into printed circuit boards (PCBs).
- Operating Temperature: It operates over a wide temperature range from -65°C to +175°C, accommodating various environmental conditions without sacrificing performance.
- Quality and Reliability: Manufactured by ON Semiconductor, a leader in the semiconductor industry, the 1N966BRL is produced with high-quality standards, ensuring reliability and longevity in end applications.
Applications
The versatility of the 1N966BRL Zener diode makes it an ideal component for a multitude of applications, including:
- Voltage regulation in power supplies
- Overvoltage protection circuits
- Reference elements in precision circuits
- Switching operations in digital systems
Conclusion
With its precise voltage control, reliable operation, and durable construction, the 1N966BRL Zener diode from ON Semiconductor is an excellent choice for designers and engineers looking to incorporate stable voltage regulation into their electronic designs. Its standard glass package and wide operating temperature range make it a versatile component suited for a broad array of industry applications.