Introducing the 1N962BRL Zener Diode from ON Semiconductor
The 1N962BRL is a precision Zener diode crafted by the renowned ON Semiconductor, engineered to offer superb voltage regulation with a nominal Zener voltage of 11V. This device is a testament to ON Semiconductor's commitment to providing high-quality components for a variety of electronic applications. The 1N962BRL comes in a durable and compact DO-35 package, making it suitable for high-density circuit boards where space is at a premium.
With its precise voltage regulation capabilities, the 1N962BRL is an ideal choice for providing reference voltages in numerous electronic circuits. Its Zener voltage tolerance is ±5%, which ensures reliable operation in even the most demanding situations. The device is also characterized by its low dynamic impedance and good temperature stability, which contribute to its consistent performance over a wide range of operating conditions.
The 1N962BRL is designed to handle a power dissipation of 500mW, making it robust enough for a variety of applications while still maintaining a small form factor. This Zener diode is also notable for its glass-passivated junction, which provides a superior reliability and a long operational life by protecting the device from environmental factors and ensuring a stable Zener voltage over time.
ON Semiconductor has designed the 1N962BRL with versatility in mind, making it suitable for use in power supplies, voltage regulators, and other circuits requiring a stable and precise reference voltage. Whether you're designing consumer electronics, industrial control systems, or automotive applications, the 1N962BRL offers the performance and reliability you need.
Environmental sustainability is a key consideration in the manufacturing of the 1N962BRL. ON Semiconductor is committed to producing components that meet the highest standards of environmental safety, and the 1N962BRL is no exception. It is lead-free and RoHS compliant, minimizing its ecological footprint and making it suitable for use in green electronics.
In summary, the 1N962BRL Zener Diode from ON Semiconductor is a high-quality component that combines precision voltage regulation, robustness, and environmental responsibility, making it an excellent choice for a wide array of electronic applications.