Products specifications Report Issue?

Categories Circuit Protection
Manufacturer ON Semiconductor
Packaging Bulk
Status Obsolete
Type Zener
Unidirectional Channels 1
Voltage - Reverse Standoff 40.2V
Voltage - Breakdown (Minimum) 44.7V
Voltage - Clamping (Maximum) at Ipp 64.8V
Power - Peak Pulse 1500W (1.5kW)
Power Line Protection No
Applications General Purpose
Temperature Range - Operating -65°C ~ 175°C
Mounting Style Through Hole
Manufacturer Package DO-201AD, Axial
Supplier Device Package Axial
Family Part Number 1N6287A
Manufacturer Pack Quantity 500
MSL Level 1 (Unlimited)
Win Source Part Number 1122120-1N6287A
Manufacturer Homepage www.transyselectronics.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian 1N6287A CAD Model

Description

ON Semiconductor 1N6287A Diode

The 1N6287A from ON Semiconductor is a robust transient voltage suppression (TVS) diode, designed to protect sensitive electronic equipment from voltage spikes and transients induced by lightning and other sudden voltage events. This component is a reliable solution for safeguarding voltage-sensitive circuits by clamping unwanted high-energy surges to prevent damage to the system.

Key Features:

  • Peak Pulse Power: The 1N6287A offers an impressive peak pulse power dissipation of 1500 Watts at 10/1000 μs waveform, ensuring effective protection against high power surges.
  • Standoff Voltage: It has a standoff voltage of 15 volts, which allows it to remain non-conductive under normal operating conditions until a voltage spike occurs.
  • Breakdown Voltage: With a minimum breakdown voltage of 16.7 volts, the diode ensures a quick response once the standoff voltage is exceeded.
  • Clamping Voltage: The maximum clamping voltage is specified at 25.2 volts, providing a safe voltage limit to protect sensitive components.
  • Low Leakage Current: It features a low leakage current, minimizing power loss when the device is in standby mode and enhancing overall energy efficiency.
  • Fast Response Time: The diode's response time is typically less than 1 picosecond from 0 volts to BV min, offering immediate protection against transient overvoltages.

Applications:

The 1N6287A is suitable for a wide range of applications where transient voltage protection is critical. It is commonly used in:

  • Industrial systems
  • Communication devices
  • Consumer electronics
  • Power supply units
  • Automotive electronics

With its robust construction and reliable performance, the ON Semiconductor 1N6287A TVS diode is an essential component for designers looking to enhance the durability and longevity of their electronic products against voltage transients.

Quality and Reliability:

ON Semiconductor is known for its commitment to quality, and the 1N6287A is manufactured to meet high industry standards, ensuring reliable operation under a variety of conditions. Its robust packaging also allows for easy integration into a wide range of electronic assemblies.

You May Also Be Interested in

Littelfuse Inc.
TVS DIODE 64.1VWM 103V DO204AC
Need more? Email Us
ECAD model for TP6KE75CA
Littelfuse Inc.
TVS DIODE 64.1VWM 103VC DO214AA / 103V Clamp 5.9A Ipp Tvs Diode Surface Mount DO-214AA (SMBJ)
Lowest to $0.1689
ECAD model for TPSMB75CA
STMicroelectronics
TRANSILTM
Need more? Email Us
ECAD model for BZW50-82B
STMicroelectronics
3-line low capacitance protection for high speed USB | TVS DIODE 3V 4FLIPCHIP
Lowest to $0.4685
ECAD model for USBULC6-3F3
Littelfuse Inc.
TVS DIODE 380VWM 520VC AXIAL
Need more? Email Us
ECAD model for AK10-380C
ON Semiconductor
1500 Watt Peak Power Zener Transient Voltage Suppressors | TVS DIODE 24V 38.9V SMC
Lowest to $0.3816
ECAD model for 1SMC24AT3
Littelfuse Inc.
TVS Diode Arrays - Surface Mount TVS Avalanche Diode Array | TVS DIODE 5.5V 8.5V SOT23-5
Lowest to $0.2533
ECAD model for SP0504BAHT
Wurth Electronics Inc
TVS Diode Array WE-TVS | TVS DIODE 3.3V 6V SOT143-4
Lowest to $0.9980
ECAD model for 8240136
ON Semiconductor
40 Watt Peak Power Zener Transient Voltage Suppressors | TVS DIODE 12.8V 21.2V SOT23-3
Lowest to $0.0401
ECAD model for MMBZ15VDLT1

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $16.4031
ECAD model for DRV8432DKD
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.0306
ECAD model for FT232RL-REEL
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.8749
ECAD model for ULN2803ADW
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0411
ECAD model for NTA4153NT1G
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.9604
ECAD model for ULN2803ADWR
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0175
ECAD model for FT230XS-R
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.1008
ECAD model for FT234XD-R
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0362
ECAD model for BAS516
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0175
ECAD model for FT230XS-U
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0260
ECAD model for FT4232HL-REEL
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.2978
ECAD model for CY7C68013A-128AXC
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.2346
ECAD model for FT230XQ-R
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $10.4199
ECAD model for BME280
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention