EN
  • EN
  • DE

1N5950B

Part No 1N5950B
Manufacturer ON Semiconductor
Catalog Diodes - Zener - Single
Description DIODE ZENER DO204AL
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products - Diodes - Zener - Single Zener Diodes
Mfr ON Semiconductor
Package Bulk
Product Status Active
Mounting Type Through Hole
Package / Case DO-204AL, DO-41, Axial
Supplier Device Package DO-204AL (DO-41)
Standard Package 1 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.10.0050
Win Source Part Number 539393-1N5950B
Ultra Librarian 3D Model Ultra Librarian 1N5950B CAD Model

Description

The 1N5950B is a robust Zener diode designed and manufactured by ON Semiconductor, a leading provider of semiconductor-based solutions. This Zener diode is engineered to provide precise voltage regulation, making it an ideal component for a wide range of electronic circuits requiring voltage clamping or reference voltage generation.

Key Features

  • Voltage Range: The 1N5950B series offers a wide range of nominal Zener voltages from 3.3 V to 200 V, providing flexibility for various applications.
  • Power Dissipation: With a power dissipation rating of 1.5 watts, this diode can handle significant power levels, making it suitable for high-power applications.
  • Package: The diode comes in a DO-41 axial leaded package, which is known for its ease of installation and reliability in through-hole PCB designs.
  • Thermal Resistance: The device has a low thermal resistance, ensuring efficient heat dissipation and stable operation over a wide temperature range.
  • Tolerance: The Zener voltage tolerance is ±5%, providing precise voltage regulation for critical circuit designs.

Applications

The 1N5950B Zener diode is widely used in various electronic applications, including:

  • Voltage regulation circuits
  • Surge suppression/protection devices
  • Switching power supplies
  • Consumer electronics
  • Industrial electronics

Quality and Reliability

ON Semiconductor is committed to delivering high-quality products. The 1N5950B Zener diode is no exception, with rigorous testing and quality control measures in place to ensure reliability and performance in the field. The product adheres to industry standards for electronic components, ensuring compatibility and long-term stability for your electronic designs.

Environmental Compliance

The 1N5950B is also compliant with environmental regulations, including RoHS (Restriction of Hazardous Substances), which restricts the use of certain hazardous materials in electrical and electronic equipment. This commitment to environmental stewardship makes the 1N5950B an eco-friendly choice for your circuitry needs.

You May Also Be Interested in

Comchip Technology
DIODE ZENER 6V 5W DO214AA
Need more? Email Us
Diodes Incorporated
DIODE ZENER 5.42V 300MW SOT23
Lowest to $0.5821
Nexperia USA Inc.
DIODE ZENER 3.3V 375MW SOD123F
Lowest to $10.1866
Micro Commercial Co
DIODE ZENER 11V 200MW SOD523
Lowest to $0.1456
Nexperia USA Inc.
DIODE ZENER 3.3V 300MW SOD323
Lowest to $0.8732
Comchip Technology
DIODE ZENER 5.1V 100MW 201
Lowest to $0.2038
Nexperia USA Inc.
DIODE ZENER 5.6V 250MW TO236AB
Lowest to $8.7314
Nexperia USA Inc.
DIODE ZENER 5.1V 300MW SOD523
Lowest to $0.5239
Nexperia USA Inc.
DIODE ZENER 3V 550MW SOD323F
Lowest to $1.1642

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess