EN
  • EN
  • DE

1N5940BRLG

Part No 1N5940BRLG
Manufacturer ON Semiconductor
Catalog Diodes - Zener - Single
Description DIODE ZENER 43V 3W AXIAL
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer ON Semiconductor
Packaging Reel - TR
Status Active
Voltage - Zener (Nom) (Vz) 43V
Tolerance ±5%
Maximum Power Dissipation 3W
Impedance (Max) (Zzt) 53 Ohm
Current - Reverse Leakage @ Vr 1μA @ 32.7V
Voltage - Forward (Vf) (Max) @ If 1.5V @ 200mA
Temperature Range - Operating -65°C to 200°C
Mounting Through Hole
Case / Package Axial
Win Source Part Number 1002354-1N5940BRLG
Popularity Medium
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian 1N5940BRLG CAD Model

Description

Product Overview: 1N5940BRLG

The 1N5940BRLG is a robust Zener diode product from ON Semiconductor, a leading manufacturer in the semiconductor industry. This electronic component is designed to provide precision voltage regulation and is widely utilized in various applications, ranging from power supply circuits to voltage reference units. Its high reliability and performance make it an essential component in electronic systems requiring stable and regulated voltage levels.

Key Features

  • Voltage Regulation: The 1N5940BRLG offers a Zener voltage of 56V, providing a stable reference voltage for circuit designs.
  • Power Dissipation: With a power dissipation of 1.5W, this diode can handle significant amounts of power, making it suitable for high-power applications.
  • Package: It comes in an axial-lead package, which is ideal for through-hole mounting, providing ease of integration into various circuit boards.
  • High Surge Capability: The device is capable of withstanding surge currents, ensuring protection against voltage spikes and enhancing the longevity of the electronic system.
  • Temperature Range: Operating within a wide temperature range from -65°C to +175°C, the 1N5940BRLG is suitable for use in harsh environmental conditions.

Applications

The versatility of the 1N5940BRLG allows it to be used in a multitude of applications, including:

  • Power management systems
  • Consumer electronics
  • Automotive electronics
  • Industrial equipment
  • Telecommunication systems

Quality and Reliability

ON Semiconductor is committed to delivering high-quality products. The 1N5940BRLG Zener diode is no exception and is manufactured to meet stringent industry standards for performance and reliability. Customers can trust this component for consistent operation and longevity in their electronic designs.

Environmental Compliance

The 1N5940BRLG is a lead-free and RoHS compliant product, reflecting ON Semiconductor's dedication to environmental sustainability. This compliance ensures that the product is suitable for use in applications and markets that require adherence to strict environmental regulations.

With its robust design, reliable performance, and ON Semiconductor's commitment to quality, the 1N5940BRLG Zener diode is an excellent choice for designers looking to incorporate precise voltage regulation into their electronic products.

You May Also Be Interested in

General Semiconductor
DIODE ZENER 15V 200MW SOD323
Lowest to $0.0583
Nexperia USA Inc.
DIODE ZENER 10V 250MW TO236AB
Lowest to $0.8732
Nexperia USA Inc.
DIODE ZENER 43V 250MW TO236AB
Lowest to $0.2620
Nexperia USA Inc.
DIODE ZENER 27V 375MW SOD123F
Lowest to $10.1866
Nexperia USA Inc.
DIODE ZENER 3.3V 300MW SOD323
Lowest to $0.8732
Nexperia USA Inc.
DIODE ZENER 4.7V 300MW SOD523
Lowest to $2.9105
Nexperia USA Inc.
DIODE ZENER 5.6V 250MW TO236AB
Lowest to $8.7314
General Semiconductor
DIODE ZENER 15V 200MW SOD323
Lowest to $0.3493
Nexperia USA Inc.
DIODE ZENER 3.3V 375MW SOD123F
Lowest to $10.1866

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess