Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer ON Semiconductor
Packaging Bulk
Status Obsolete
Voltage - Zener (Nom) (Vz) 30V
Tolerance ±5%
Maximum Power 3W
Impedance (Maximum) (Zzt) 28 Ohms
Current - Reverse Leakage at Vr 1μA at 22.8V
Voltage - Forward (Vf) (Maximum) at If 1.5V at 200mA
Temperature Range - Operating -65°C ~ 200°C
Mounting Style Through Hole
Manufacturer Package DO-204AL, DO-41, Axial
Supplier Device Package Axial
Family Part Number 1N5936
Manufacturer Pack Quantity 2,000
MSL Level 1 (Unlimited)
Win Source Part Number 1122066-1N5936B
Manufacturer Homepage www.panjit.com.tw
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian 1N5936B CAD Model

Description

ON Semiconductor 1N5936B Zener Diode

The 1N5936B is a robust Zener diode produced by ON Semiconductor, a leading manufacturer in the semiconductor industry. This high-quality electronic component is designed to provide excellent voltage regulation, with a nominal Zener voltage of 18V. It is widely used in various applications for its ability to stabilize voltage and protect sensitive circuits from voltage spikes and surges.

Key Features of 1N5936B

  • Zener Voltage: The 1N5936B has a precise Zener voltage of 18V, making it suitable for a range of voltage regulation applications.
  • Power Dissipation: With a power dissipation of 1.5W, this Zener diode can withstand moderate power levels, ensuring reliable performance in various electronic circuits.
  • Package: The component comes in a DO-41 package, which is a standard axial leaded package known for its ease of installation and durability.
  • High Surge Capability: It is capable of handling surge currents, providing additional protection for electronic devices against transient voltage spikes.
  • Wide Operating Temperature Range: The 1N5936B operates effectively within a temperature range of -65°C to 175°C, making it suitable for use in extreme environmental conditions.
  • Standard Tolerance: The Zener voltage tolerance is ±5%, ensuring reliable operation within specified voltage limits.

Applications

The ON Semiconductor 1N5936B Zener diode is versatile and can be used in a wide array of electronic applications, including:

  • Voltage regulation modules
  • Overvoltage protection circuits
  • Switching power supplies
  • Consumer electronics
  • Industrial electronics

Quality and Reliability

ON Semiconductor is known for their commitment to quality, and the 1N5936B Zener diode is no exception. Each component is manufactured using rigorous standards to ensure high reliability and performance in the field. Whether you are designing a power supply or looking to add voltage protection to your circuit, the 1N5936B from ON Semiconductor is an excellent choice for your Zener diode needs.

You May Also Be Interested in

Vishay
DIODE ZENER 8.2V 300MW SOT23-3
Need more? Email Us
ECAD model for BZX84C8V2-HE3-08
Microchip Technology
DIODE ZENER 3.3V 500MW DO213AA
Need more? Email Us
ECAD model for CDLL4620
Vishay
DIODE ZENER 10V 500MW SOD123
Need more? Email Us
ECAD model for MMSZ4697-HE3-08
Vishay
DIODE ZENER 10V 500MW SOD123
Need more? Email Us
ECAD model for MMSZ5240B-HE3-08
Comchip Technology
DIODE ZENER 12V 5W DO214AB
Need more? Email Us
ECAD model for ACZRC5349B-G
Micro Commercial Co
DIODE ZENER 11V 3W DO214AA
Lowest to $0.1024
ECAD model for 3SMBJ5926B-TP
Microchip Technology
DIODE ZENER 18V 500MW DO213AB
Need more? Email Us
ECAD model for CDLL4112
Microchip Technology
DIODE ZENER 6.8V 500MW DO213AB
Need more? Email Us
ECAD model for CDLL4099
Vishay
DIODE ZENER 43V 1W DO213AB
Need more? Email Us
ECAD model for ZMY43-GS08

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.9542
ECAD model for SSD1963QL9
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.2367
ECAD model for ULN2803ADW
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.9955
ECAD model for FT232RL-REEL
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0260
ECAD model for FT4232HL
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.1008
ECAD model for BMI160
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.6336
ECAD model for ULN2803ADWR
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0242
ECAD model for BAS516
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $7.1819
ECAD model for FT231XQ-R
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $9.6489
ECAD model for FT232RQ-REEL
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.7741
ECAD model for LM5069MM-2/NOPB
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.5680
ECAD model for PE4312C-Z
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118

Pricing & Ordering

Quantity Unit Price Ext. Price
1,475+ $0.0440 $64.9000
3,575+ $0.0362 $129.4150
5,560+ $0.0349 $194.0440
7,410+ $0.0349 $258.6090
9,620+ $0.0336 $323.2320
13,045+ $0.0298 $388.7410
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 12,000 pieces
MOQ: 1475 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention