EN
  • EN
  • DE

1N5932BRLG(20V)

Part No 1N5932BRLG(20V)
Manufacturer ON Semiconductor
Catalog Diodes - Zener - Single
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products
Family Diodes - Zener - Single
Manufacturer ON Semiconductor
Win Source Part Number 150134-1N5932BRLG(20V)
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian 1N5932BRLG(20V) CAD Model

Description

Product Overview: 1N5932BRLG(20V) Zener Diode by ON Semiconductor

The 1N5932BRLG from ON Semiconductor is a robust and precise Zener diode, designed to offer excellent voltage regulation with a nominal Zener voltage of 20V. This high-quality electronic component is a popular choice in a vast array of applications, including voltage stabilization and regulation circuits, where a stable and reliable voltage is crucial.

Key Features:

  • Zener Voltage (VZ): The 1N5932BRLG has a Zener voltage of 20V, making it suitable for a variety of applications that require a regulated voltage at this level.
  • Power Dissipation: With a power dissipation rating of 1.5W, this Zener diode can handle significant power levels, ensuring stable operation in different conditions.
  • Tolerance: The diode comes with a standard tolerance of ±5%, providing a balance between precision and cost-effectiveness.
  • Package: Encased in an axial-lead, glass package, the 1N5932BRLG is designed for through-hole mounting, making it easy to install on printed circuit boards (PCBs).
  • Quality and Reliability: Manufactured by ON Semiconductor, a leader in the semiconductor industry, this Zener diode is built to high-quality standards, ensuring reliability and performance.
  • Operating Temperature Range: It can operate over a wide temperature range, typically from -65°C to +175°C, accommodating various environmental conditions.

Applications:

The versatility of the 1N5932BRLG Zener diode makes it suitable for an array of applications, including:

  • Power supply circuits
  • Overvoltage protection
  • Voltage reference
  • Surge suppression
  • Consumer electronics
  • Industrial and commercial systems

With its precise voltage control and high reliability, the 1N5932BRLG Zener diode is an excellent choice for designers and engineers looking for a dependable component to integrate into their electronic designs. ON Semiconductor's commitment to quality ensures that this Zener diode will contribute to the longevity and stability of your applications.

You May Also Be Interested in

Nexperia USA Inc.
DIODE ZENER 43V 250MW TO236AB
Lowest to $0.2620
Nexperia USA Inc.
DIODE ZENER 3.3V 375MW SOD123F
Lowest to $10.1866
Nexperia USA Inc.
DIODE ZENER 5.6V 250MW TO236AB
Lowest to $8.7314
Nexperia USA Inc.
DIODE ZENER 9.1V 300MW SOD523
Lowest to $0.4366
MICROSS/On Semiconductor
DIODE ZENER 6.8V 1W DO41
Lowest to $0.1065
Microchip Technology
DIODE ZENER 15V DO213AA
Lowest to $0.1456
General Semiconductor
DIODE ZENER 15V 200MW SOD323
Lowest to $0.3493
Nexperia USA Inc.
DIODE ZENER 4.7V 350MW SOD123
Lowest to $1.1642
Nexperia USA Inc.
DIODE ZENER 3.9V 365MW DFN1006BD
Lowest to $1.1730

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076

Pricing & Ordering

Quantity Unit Price Ext. Price
23+ $2.5930 $59.6390
55+ $2.1275 $117.0125
85+ $2.0617 $175.2445
116+ $1.9947 $231.3852
150+ $1.9289 $289.3350
201+ $1.7290 $347.5290
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 16,800 pieces
MOQ: 23 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess