EN
  • EN
  • DE

1N5929BRLG(15V)

Part No 1N5929BRLG(15V)
Manufacturer ON Semiconductor
Catalog Diodes - Zener - Single
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products
Family Diodes - Zener - Single
Manufacturer ON Semiconductor
Win Source Part Number 150133-1N5929BRLG(15V)
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian 1N5929BRLG(15V) CAD Model

Description

ON Semiconductor 1N5929BRLG(15V) Zener Diode

The ON Semiconductor 1N5929BRLG is a robust 15V Zener diode designed to provide precision voltage regulation in a wide array of electronic applications. This Zener diode is an essential component for circuits requiring a stable and reliable reference voltage. It is commonly utilized in surge protection, voltage regulation, and voltage reference applications.

With its tight voltage tolerance and low leakage current, the 1N5929BRLG ensures excellent stability and performance. It is particularly well-suited for situations where a precise voltage control is crucial, such as in power supplies and other sensitive electronic equipment.

Key Features:

  • Nominal Zener Voltage: 15V with a tolerance of ±5%, providing a precise voltage reference for your circuits.
  • Power Dissipation: Capable of handling up to 3W of power dissipation, making it suitable for high-power applications.
  • Package: Supplied in an axial-lead, transfer-molded plastic package that ensures robustness and long-term reliability.
  • Operating Temperature: Built to operate within a wide temperature range of -65°C to +200°C, ensuring stability across varied environmental conditions.
  • Low Leakage: Features low dynamic impedance and leakage current, ensuring minimal power loss and maximum efficiency.

The 1N5929BRLG is provided in a convenient tape-and-reel packaging, which simplifies the manufacturing process by allowing for easy pick-and-place assembly. This packaging method also helps to protect the diodes during transit and handling, ensuring that they arrive in perfect condition for use in production.

ON Semiconductor's commitment to quality means that the 1N5929BRLG Zener diode is manufactured to the highest standards, ensuring that it meets the rigorous demands of industrial and commercial applications. Whether you're designing power management systems, consumer electronics, or automotive circuits, the 1N5929BRLG from ON Semiconductor is a reliable choice for maintaining voltage stability and protection.

For detailed specifications and application notes, designers are encouraged to consult the datasheet provided by ON Semiconductor, which offers comprehensive information on the 1N5929BRLG's electrical characteristics and usage guidelines.

You May Also Be Interested in

Nexperia USA Inc.
DIODE ZENER 5.6V 250MW TO236AB
Lowest to $8.7314
Nexperia USA Inc.
DIODE ZENER 8.2V 365MW DFN1006BD
Lowest to $13.0971
Micro Commercial Co
DIODE ZENER 11V 200MW SOD523
Lowest to $0.1456
General Semiconductor
DIODE ZENER 15V 200MW SOD323
Lowest to $0.0583
Comchip Technology
DIODE ZENER 6V 5W DO214AA
Need more? Email Us
Nexperia USA Inc.
DIODE ZENER 8.2V 365MW DFN1006BD
Lowest to $5.8209
MICROSS/On Semiconductor
DIODE ZENER 6.8V 1W DO41
Lowest to $0.1065
Nexperia USA Inc.
DIODE ZENER 5.1V 300MW SOD323
Lowest to $0.1747
Diodes Incorporated
DIODE ZENER 5.42V 300MW SOT23
Lowest to $0.5821

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895

Pricing & Ordering

Quantity Unit Price Ext. Price
25+ $2.3192 $57.9800
61+ $1.9034 $116.1074
94+ $1.8434 $173.2796
130+ $1.7845 $231.9850
168+ $1.7244 $289.6992
225+ $1.5465 $347.9625
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,740 pieces
MOQ: 25 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess