EN
  • EN
  • DE

1N5924BRLG

Part No 1N5924BRLG
Manufacturer ON Semiconductor
Catalog Diodes - Zener - Single
Description DIODE ZENER 9.1V 3W AXIAL
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer ON Semiconductor
Packaging Reel - TR
Status Active
Voltage - Zener (Nom) (Vz) 9.1V
Tolerance ±5%
Maximum Power Dissipation 3W
Impedance (Max) (Zzt) 4 Ohm
Current - Reverse Leakage @ Vr 5μA @ 7V
Voltage - Forward (Vf) (Max) @ If 1.5V @ 200mA
Temperature Range - Operating -65°C to 200°C
Mounting Through Hole
Case / Package Axial
Win Source Part Number 075035-1N5924BRLG
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian 1N5924BRLG CAD Model

Description

Product Overview: 1N5924BRLG - ON Semiconductor

The 1N5924BRLG is a robust Zener diode product from ON Semiconductor, a leading supplier in the semiconductor industry. This particular component is designed to provide precise voltage regulation, making it an essential part of power management solutions across various electronic applications.

Key Features

  • Zener Voltage: The 1N5924BRLG offers a Zener voltage of 15V, which is ideal for stabilization and regulation tasks in circuits.
  • Power Dissipation: With a power dissipation of 3W, this Zener diode can handle a substantial amount of power, ensuring reliable operation under different conditions.
  • Tolerance: This component comes with a standard tolerance of ±5%, allowing for precise voltage control in your circuit designs.
  • Package: The diode is available in an axial-lead package, which is easy to install and compatible with various PCB layouts.
  • Temperature Range: It operates effectively within a wide junction temperature range of -65°C to +200°C, making it suitable for high-temperature environments.

Applications

The 1N5924BRLG is versatile and can be used in a multitude of applications, including:

  • Power supply regulation
  • Voltage clamping
  • Surge protection
  • Consumer electronics
  • Industrial systems
  • Telecommunication devices

Quality and Reliability

ON Semiconductor is committed to providing high-quality products, and the 1N5924BRLG is no exception. The device is constructed to meet stringent industry standards, ensuring reliability and performance. It is also RoHS compliant, reflecting ON Semiconductor's dedication to environmental responsibility.

Ordering Information

The 1N5924BRLG is supplied in a bulk format, with the "G" suffix indicating that the device is Pb-free (Lead-free). For detailed ordering and shipping information, customers should consult the ON Semiconductor website or contact their local sales representative.

You May Also Be Interested in

Nexperia USA Inc.
DIODE ZENER 5.1V 300MW SOD323
Lowest to $0.2329
Comchip Technology
DIODE ZENER 5.1V 100MW 201
Lowest to $0.2038
Nexperia USA Inc.
DIODE ZENER 43V 250MW TO236AB
Lowest to $0.2620
Nexperia USA Inc.
DIODE ZENER 16.2V 350MW SOD123
Lowest to $0.1195
Nexperia USA Inc.
DIODE ZENER 3V 550MW SOD323F
Lowest to $1.1642
MICROSS/On Semiconductor
DIODE ZENER 43V 3W SMB
Lowest to $0.1659
Nexperia USA Inc.
DIODE ZENER 3.3V 300MW SOD323
Lowest to $0.8732
Nexperia USA Inc.
DIODE ZENER 27V 375MW SOD123F
Lowest to $10.1866
Nexperia USA Inc.
DIODE ZENER 3.3V 300MW SOD323
Lowest to $1.3098

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841

Pricing & Ordering

Quantity Unit Price Ext. Price
285+ $0.2033 $57.9405
695+ $0.1669 $115.9955
1,075+ $0.1616 $173.7200
1,480+ $0.1564 $231.4720
1,910+ $0.1512 $288.7920
2,560+ $0.1356 $347.1360
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 17,500 pieces
MOQ: 285 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess