EN
  • EN
  • DE

1N5920BG

Part No 1N5920BG
Manufacturer ON Semiconductor
Catalog Diodes - Zener - Single
Description DIODE ZENER 6.2V 3W AXIAL
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer ON Semiconductor
Packaging Bulk
Status Active
Voltage - Zener (Nom) (Vz) 6.2V
Tolerance ±5%
Maximum Power Dissipation 3W
Impedance (Max) (Zzt) 2 Ohm
Current - Reverse Leakage @ Vr 5μA @ 4V
Voltage - Forward (Vf) (Max) @ If 1.5V @ 200mA
Temperature Range - Operating -65°C to 200°C
Mounting Through Hole
Case / Package Axial
Win Source Part Number 1002335-1N5920BG
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian 1N5920BG CAD Model

Description

Product Overview: 1N5920BG Zener Diode from ON Semiconductor

The 1N5920BG is a robust Zener diode designed and manufactured by ON Semiconductor, a leading provider of semiconductor-based solutions. This high-quality Zener diode is specifically engineered to provide voltage regulation in a wide array of electronic applications. With its precise voltage control and reliability, the 1N5920BG is an excellent choice for designers who require a stable and consistent voltage reference.

Key Features

  • Voltage Range: The 1N5920BG offers a Zener voltage range of 3.3V to 200V, which allows for flexibility in various circuit designs.
  • Power Dissipation: With a power dissipation of 1.5W, this Zener diode can handle a significant amount of energy without compromising its performance or longevity.
  • Package: This device comes in an axial-lead, transfer-molded plastic package that ensures durability and ease of mounting on printed circuit boards.
  • Standard Tolerance: The Zener voltage tolerance is ±5%, which is suitable for most standard applications requiring voltage regulation.

Applications

The 1N5920BG is versatile and can be used in various applications, including:

  • Power supply circuits
  • Voltage regulation modules
  • Surge protection devices
  • Consumer electronics
  • Industrial equipment

Quality and Reliability

ON Semiconductor is committed to providing high-quality products, and the 1N5920BG is no exception. This Zener diode is designed to meet stringent industry standards, ensuring reliable operation in a range of environmental conditions. Its robust construction guarantees a long operational life, making it a dependable component for any voltage regulation needs.

Environmental Compliance

The 1N5920BG is also environmentally friendly, complying with the RoHS directive, which restricts the use of certain hazardous substances in electrical and electronic equipment. Customers can be confident that they are choosing a product that is not only effective but also mindful of the environment.

In summary, the 1N5920BG Zener diode from ON Semiconductor offers precise voltage regulation, high power dissipation, and reliable performance in a standard package, making it an ideal solution for a multitude of electronic applications where stable voltage is critical.

You May Also Be Interested in

Nexperia USA Inc.
DIODE ZENER 3.3V 300MW SOD323
Lowest to $0.8732
Diodes Incorporated
DIODE ZENER 5.42V 300MW SOT23
Lowest to $0.5821
General Semiconductor
DIODE ZENER 15V 200MW SOD323
Lowest to $0.3493
Nexperia USA Inc.
DIODE ZENER 4.7V 350MW SOD123
Lowest to $1.1642
Nexperia USA Inc.
DIODE ZENER 10V 250MW TO236AB
Lowest to $0.8732
Nexperia USA Inc.
DIODE ZENER 16.2V 350MW SOD123
Lowest to $0.1195
Nexperia USA Inc.
DIODE ZENER 27V 375MW SOD123F
Lowest to $10.1866
Comchip Technology
DIODE ZENER 5.1V 100MW 201
Lowest to $0.2038
MICROSS/On Semiconductor
DIODE ZENER 6.8V 1W DO41
Lowest to $0.1065

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess