EN
  • EN
  • DE

1N5408RL

Part No 1N5408RL
Manufacturer ON Semiconductor
Catalog Diodes, Rectifiers - Single
Description Axial-Lead Standard Recovery Rectifiers | DIODE GEN PURP 1KV 3A DO201AD
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer ON Semiconductor
Packaging Tape and Reel
Status Obsolete
Diode Type Standard
Voltage - DC Reverse (Vr) (Maximum) 1000V
Current - Average Rectified (Io) 3A
Voltage - Forward (Vf) (Maximum) at If 1V at 3A
Speed Standard Recovery >500ns, > 200mA (Io)
Current - Reverse Leakage at Vr 10μA at 1000V
Mounting Style Through Hole
Manufacturer Package DO-201AA, DO-27, Axial
Supplier Device Package DO-201AD
Operating Temperature - Junction -65°C ~ 170°C
Family Part Number 1N5408
Manufacturer Pack Quantity 1,200
MSL Level 1 (Unlimited)
Win Source Part Number 1121982-1N5408RL
Manufacturer Homepage www.onsemi.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian 1N5408RL CAD Model

Description

Product Overview: 1N5408RL by ON Semiconductor

The 1N5408RL is a robust rectifier diode brought to you by ON Semiconductor, a renowned leader in the semiconductor industry. This high-performance diode is designed to meet the needs of a wide array of electronic applications, making it a versatile component for designers and engineers alike.

Key Features

  • High Current Capability: With a forward current rating of 3.0 A, the 1N5408RL can handle a substantial amount of current, making it suitable for high-power applications.
  • High Voltage Rating: This diode boasts a maximum repetitive peak reverse voltage (VRRM) of 1000V, providing excellent protection against voltage spikes and surges.
  • Low Forward Voltage Drop: The low forward voltage drop reduces power loss and improves efficiency, which is crucial for energy-sensitive designs.
  • Robust Construction: The 1N5408RL is built to withstand harsh conditions, featuring a high surge current capability and a rugged design.

Applications

The 1N5408RL is ideal for a range of applications, including:

  • Power supply units
  • Converters
  • Freewheeling diodes
  • Reverse voltage protection
  • Rectification needs in consumer and industrial electronics

Product Specifications

Parameter Value Package Type Axial Lead Operating Temperature Range -65°C to 175°C Mounting Type Through Hole RoHS Compliant Yes

Quality and Reliability

ON Semiconductor is committed to providing high-quality products. The 1N5408RL is manufactured with stringent quality control processes and is RoHS compliant, ensuring both reliability and environmental friendliness. Whether you are working on a commercial product or a high-end industrial project, you can trust the 1N5408RL to deliver consistent performance.

For detailed product information, data sheets, and technical support, visit ON Semiconductor's official website or contact their customer support team. The 1N5408RL is not just a component; it's a reliable foundation for your electronic designs.

You May Also Be Interested in

Bourns Inc.
DIODE SCHOTTKY 60V 3A 2SMD
Need more? Email Us
Taiwan Semiconductor
DIODE GEN PURP 1KV 1A SOD123W
Lowest to $0.0379
Nexperia USA Inc.
DIODE SCHOTTKY 30V 200MA TO236AB
Lowest to $1.7688
Nexperia USA Inc.
BAS321J-Q/SOD323F/SOD323F
Lowest to $8.7314
General Semiconductor
DIODE GP 100V 250MA DFN1006-2A
Lowest to $1.6008
Microchip Technology
DIODE GEN PURP 50V 200MA DO213AA
Lowest to $5.2389
AVX Corp/Kyocera Corp
DIODE SCHOT 65V 5A TO220 FM
Lowest to $1.0187
Nexperia USA Inc.
BAT760-Q/SOD323/SOD2
Lowest to $0.4366
Toshiba Semiconductor and Storage
DIODE GEN PURP 100V 250MA ESC
Lowest to $0.1467

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $14.6617
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399

Pricing & Ordering

Quantity Unit Price Ext. Price
540+ $0.0932 $50.3280
1,150+ $0.0872 $100.2800
1,785+ $0.0842 $150.2970
2,560+ $0.0782 $200.1920
3,325+ $0.0752 $250.0400
4,160+ $0.0722 $300.3520
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 20,370 pieces
MOQ: 540 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess