EN
  • EN
  • DE

1N5408G

Part No 1N5408G
Manufacturer ON Semiconductor
Catalog Diodes, Rectifiers - Single
Description DIODE GEN PURP 1KV 3A DO201AD
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer ON Semiconductor
Standard Package 500
Category Discrete Semiconductor Products
Family Diodes Rectifiers - Single
Packaging Bulk
Diode Type Standard
Voltage - DC Reverse (Vr) (Max) 1000V (1kV)
Current - Average Rectified (Io) 3A
Voltage - Forward (Vf) (Max) @ If 1V @ 3A
Speed Standard Recovery >500ns > 200mA (Io)
Current - Reverse Leakage @ Vr 10µA @ 1000V
Mounting Style Through Hole
Package DO-201AA DO-27 Axial
Manufacturer Device Package DO-201AD
Operating Temperature - Junction -65°C ~ 150°C
Catalog Standard Diode
Win Source Part Number 053188-1N5408G
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian 1N5408G CAD Model

Description

Product Overview: 1N5408G Diode from ON Semiconductor

The 1N5408G is a robust rectifier diode designed and manufactured by ON Semiconductor, a leading provider in the semiconductor industry. This high-performance diode is engineered to cater to a wide range of applications, offering a perfect solution for your rectification needs.

Key Features

  • High Current Capability: The 1N5408G is capable of conducting up to 3.0 amperes of average rectified forward current (IF(AV)), making it suitable for high-current applications.
  • High Voltage Resistance: With a peak repetitive reverse voltage (VRRM) of 1000 volts, this diode can handle high voltage environments, ensuring reliability and stability in your circuits.
  • Low Forward Voltage Drop: The diode features a low forward voltage drop, minimizing power loss and improving efficiency in your electronic designs.
  • Robust Design: The 1N5408G is designed to withstand harsh conditions, featuring a maximum operating junction temperature of 150°C and a rugged construction that enhances its durability and longevity.

Applications

The versatility of the 1N5408G makes it an ideal choice for a diverse array of applications. It is commonly used in:

  • Power supply devices
  • Consumer electronics
  • Industrial equipment
  • Automotive systems
  • Telecommunication circuits

Quality and Compliance

ON Semiconductor is dedicated to providing high-quality components that meet the strictest industry standards. The 1N5408G is no exception, complying with RoHS (Restriction of Hazardous Substances) directives, ensuring environmentally friendly manufacturing and usage. Additionally, this product is available in a Pb-free package, demonstrating ON Semiconductor's commitment to sustainability and ecological responsibility.

Conclusion

Whether you're designing power converters, managing power supplies, or developing robust electronic devices, the 1N5408G from ON Semiconductor offers the reliability and performance you need. With its high current capability, high voltage resistance, and low power loss, this diode stands out as an essential component in any electronic system requiring efficient rectification.

You May Also Be Interested in

Infineon Technologies
LED PX3746DDQSM1383XUMA1 / Diode
Need more? Email Us
DIOTEC Electronics Corporation
DIODE SCHOTTKY 100V 1A DO214AC
Lowest to $0.0409
Harris Corporation
DIODE GEN PURP 400V 4A TO252
Lowest to $0.9380
ON Semiconductor
SS SOT23 SWCH DIO SPCL / Diode
Need more? Email Us
AVX Corp/Kyocera Corp
DIODE SCHOTTKY 30V 3A NSMC
Need more? Email Us
Panjit
DIODE GEN PURP 600V 1A SOD123FL
Lowest to $0.0974
Microchip Technology
DIODE GEN PURP 400V 85A DO5
Lowest to $0.0965
ON Semiconductor
SS SOT23 GP XSTR SPCL TR / Diode
Lowest to $0.2329
ON Semiconductor
SS SOT23 SWCH DIO SPCL / Diode
Lowest to $0.2668

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841

Pricing & Ordering

Quantity Unit Price Ext. Price
770+ $0.0650 $50.0500
1,875+ $0.0534 $100.1250
2,905+ $0.0517 $150.1885
4,000+ $0.0500 $200.0000
5,170+ $0.0484 $250.2280
6,915+ $0.0434 $300.1110
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 42,820 pieces
MOQ: 770 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess