EN
  • EN
  • DE
  • IT

1N5400RLG

Part No 1N5400RLG
Manufacturer ON Semiconductor
Catalog Diodes, Rectifiers - Single
Description Axial-Lead Standard Recovery Rectifiers | DIODE GEN PURP 50V 3A DO201AD
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer ON Semiconductor
Packaging Cut Tape (CT)
Diode Type Standard
Voltage - DC Reverse (Vr) (Maximum) 50V
Current - Average Rectified (Io) 3A
Voltage - Forward (Vf) (Maximum) at If 1V at 3A
Speed Standard Recovery >500ns, > 200mA (Io)
Current - Reverse Leakage at Vr 10μA at 50V
Mounting Style Through Hole
Manufacturer Package DO-201AA, DO-27, Axial
Supplier Device Package DO-201AD
Operating Temperature - Junction -65°C ~ 150°C
Family Part Number 1N5400
Manufacturer Pack Quantity 1
MSL Level 1 (Unlimited)
Win Source Part Number 1121973-1N5400RLG
Manufacturer Homepage www.onsemi.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian 1N5400RLG CAD Model

Description

Product Overview: 1N5400RLG from ON Semiconductor

The 1N5400RLG is a robust and reliable rectifier diode designed and manufactured by ON Semiconductor, a leading name in the semiconductor industry. This high-performance diode is engineered to provide efficient and consistent rectification for a variety of applications. With its axial-lead package, the 1N5400RLG is well-suited for through-hole mounting, making it a versatile component for both DIY projects and commercial electronic devices.

Key Features

  • High Current Capability: The 1N5400RLG is capable of handling a high forward current of 3A, which is suitable for a wide range of applications that require high current throughput.
  • Peak Reverse Voltage: It has a peak repetitive reverse voltage of 50V, ensuring that it can withstand moderate voltage spikes without damage.
  • Low Forward Voltage Drop: The device exhibits a low forward voltage drop, which enhances overall efficiency by minimizing power loss during the rectification process.
  • Robust Construction: The diode is constructed with a highly reliable design, which includes a void-free, molded plastic case that provides excellent protection against environmental factors and mechanical stress.
  • Lead Free and RoHS Compliant: The 1N5400RLG adheres to environmental standards, being lead-free and compliant with the Restriction of Hazardous Substances (RoHS) directive, making it a responsible choice for environmentally conscious manufacturers and consumers.

Applications

The 1N5400RLG from ON Semiconductor is commonly used in a variety of applications, including:

  • Power supply units
  • Consumer electronics
  • Motor controllers
  • Converters and inverters
  • Battery chargers
  • Freewheeling diodes
  • Other rectification applications

In summary, the 1N5400RLG diode from ON Semiconductor is a dependable and efficient solution for designers and engineers in need of a standard rectifier diode that combines high current capacity with a low forward voltage drop. Its compliance with RoHS standards also ensures that it meets current environmental regulations, making it a sustainable choice for modern electronic designs.

You May Also Be Interested in

Bourns Inc.
DIODE SCHOTTKY 60V 3A 2SMD
Need more? Email Us
Micro Commercial Co
Interface
Lowest to $0.0880
Nexperia USA Inc.
DIODE SCHOTTKY 30V 200MA TO236AB
Lowest to $1.7688
Taiwan Semiconductor
DIODE GEN PURP 1KV 1A SUB SMA
Lowest to $0.0971
General Semiconductor
DIODE GP 100V 250MA DFN1006-2A
Lowest to $1.6008
Diotec Semiconductor AG
DIODE GEN PURP 100V 0.25A SOD323
Lowest to $0.0280
Comchip Technology
DIODE SCHOTTKY 30V 100MA 0201
Need more? Email Us
Nexperia USA Inc.
BAT760-Q/SOD323/SOD2
Lowest to $0.4366
Nexperia USA Inc.
BAS16-Q/SOT23/TO-236AB
Lowest to $0.0202

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542

Pricing & Ordering

Quantity Unit Price Ext. Price
190+ $0.2634 $50.0460
465+ $0.2162 $100.5330
720+ $0.2094 $150.7680
990+ $0.2027 $200.6730
1,280+ $0.1959 $250.7520
1,710+ $0.1756 $300.2760
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,200 pieces
MOQ: 190 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess