EN
  • EN
  • DE

1N5388BG

Part No 1N5388BG
Manufacturer ON Semiconductor
Catalog Diodes - Zener - Single
Description DIODE ZENER 200V 5W AXIAL
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer ON Semiconductor
Packaging Bulk
Status Active
Voltage - Zener (Nom) (Vz) 200V
Tolerance ±5%
Maximum Power Dissipation 5W
Impedance (Max) (Zzt) 480 Ohm
Current - Reverse Leakage @ Vr 500nA @ 152V
Voltage - Forward (Vf) (Max) @ If 1.2V @ 1A
Temperature Range - Operating -65°C to 200°C
Mounting Through Hole
Case / Package Axial
Win Source Part Number 125172-1N5388BG
Popularity Medium
Supply and Demand Status Balance
Application Field Used in Automotive
Ultra Librarian 3D Model Ultra Librarian 1N5388BG CAD Model

Description

ON Semiconductor 1N5388BG Zener Diode

The 1N5388BG is a high-quality Zener diode from the reputable manufacturer ON Semiconductor. This device is designed to provide a reliable voltage regulation solution with its precise breakdown voltage of 200V. The Zener diode is a fundamental component in various electronic circuits where voltage stabilization is crucial, making the 1N5388BG an essential part of power management systems.

Constructed with the purpose of durability and performance, the 1N5388BG Zener diode is encapsulated in a robust glass body, which is encapsulated in a transfer-molded plastic package. This construction ensures the diode's protection from external environmental factors, enhancing its reliability and longevity. The package is also lead-free and RoHS compliant, aligning with modern environmental standards and regulations.

With a power dissipation rating of 5W, the 1N5388BG is capable of handling significant power levels, making it suitable for a wide range of applications. It can operate efficiently within a broad temperature range from -65°C to 200°C, ensuring stable performance even under extreme conditions. This feature is particularly beneficial for applications that are exposed to varying temperatures or that generate substantial heat.

The 1N5388BG offers a sharp knee characteristic and low dynamic impedance, which ensures that the voltage across the diode remains stable even with changes in the current passing through it. This makes the diode an excellent choice for providing a reference voltage in various circuits, such as power supplies, voltage regulators, and protection circuits.

ON Semiconductor's commitment to quality is evident in the 1N5388BG, as it is designed to meet or exceed industry standards. The diode's consistent performance and reliability make it a preferred choice for engineers and designers looking for a dependable voltage regulation solution. Whether you are working on consumer electronics, industrial systems, or telecommunications equipment, the 1N5388BG Zener diode is a versatile component that can help ensure your circuit operates correctly and efficiently.

You May Also Be Interested in

Nexperia USA Inc.
DIODE ZENER 3V 550MW SOD323F
Lowest to $1.1642
Nexperia USA Inc.
DIODE ZENER 4.7V 300MW SOD523
Lowest to $2.9105
MICROSS/On Semiconductor
DIODE ZENER 43V 3W SMB
Lowest to $0.1659
Diodes Incorporated
DIODE ZENER 5.42V 300MW SOT23
Lowest to $0.5821
Nexperia USA Inc.
DIODE ZENER 10V 250MW TO236AB
Lowest to $0.8732
Nexperia USA Inc.
DIODE ZENER 5.1V 300MW SOD523
Lowest to $0.5239
Nexperia USA Inc.
DIODE ZENER 8.2V 365MW DFN1006BD
Lowest to $5.8209
Nexperia USA Inc.
DIODE ZENER 5.1V 300MW SOD323
Lowest to $0.2329
MICROSS/On Semiconductor
DIODE ZENER 6.8V 1W DO41
Lowest to $0.1065

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess