EN
  • EN
  • DE

1N5386BRLG

Part No 1N5386BRLG
Manufacturer ON Semiconductor
Catalog Diodes - Zener - Single
Description DIODE ZENER 180V 5W AXIAL
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer ON Semiconductor
Packaging Reel - TR
Status Active
Voltage - Zener (Nom) (Vz) 180V
Tolerance ±5%
Maximum Power Dissipation 5W
Impedance (Max) (Zzt) 430 Ohm
Current - Reverse Leakage @ Vr 500nA @ 137V
Voltage - Forward (Vf) (Max) @ If 1.2V @ 1A
Temperature Range - Operating -65°C to 200°C
Mounting Through Hole
Case / Package Axial
Win Source Part Number 1002289-1N5386BRLG
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian 1N5386BRLG CAD Model

Description

ON Semiconductor 1N5386BRLG Zener Diode

The 1N5386BRLG is a high-quality Zener diode from ON Semiconductor, renowned for its reliability and performance in voltage regulation applications. This diode is designed to provide a precise voltage reference and is commonly used in electronic circuits where voltage stabilization is crucial. Its ability to maintain a stable voltage over a wide range of currents makes it an essential component in power supply circuits, voltage regulators, and protection devices.

Key Features:

  • Voltage Stability: The 1N5386BRLG offers a nominal Zener voltage of 180V, providing a stable reference voltage for your circuits.
  • Power Dissipation: With a power dissipation rating of 5W, this diode can handle significant power levels, making it suitable for a variety of high-power applications.
  • Surge Capability: It is capable of withstanding surge currents, ensuring protection against voltage spikes and enhancing the durability of your electronic components.
  • Package: The device comes in an axial-lead package, making it easy to install in a wide range of electronic assemblies.
  • High-Temperature Operation: The 1N5386BRLG can operate at junction temperatures ranging from -65°C to +200°C, ensuring reliable performance in extreme conditions.
  • Lead-Free and RoHS Compliant: This diode is lead-free and RoHS compliant, making it an environmentally friendly choice for your electronic designs.

Applications:

The 1N5386BRLG Zener diode is ideal for use in various applications where voltage regulation is required, such as:

  • Power supplies
  • Voltage regulators
  • Overvoltage protection circuits
  • Switching power supplies
  • Consumer electronics
  • Industrial electronics

ON Semiconductor's commitment to quality ensures that the 1N5386BRLG Zener diode is a dependable choice for designers and engineers looking to enhance the performance and stability of their electronic circuits. Its combination of high power dissipation, voltage precision, and robust construction make it a versatile component for a wide range of applications.

You May Also Be Interested in

Nexperia USA Inc.
DIODE ZENER 2.7V 300MW SOD523
Lowest to $0.7277
Nexperia USA Inc.
DIODE ZENER 3.9V 365MW DFN1006BD
Lowest to $1.1730
Nexperia USA Inc.
DIODE ZENER 4.7V 350MW SOD123
Lowest to $1.1642
Comchip Technology
DIODE ZENER 5.1V 100MW 201
Lowest to $0.2038
Comchip Technology
DIODE ZENER 6V 5W DO214AA
Need more? Email Us
General Semiconductor
DIODE ZENER 15V 200MW SOD323
Lowest to $0.3493
Nexperia USA Inc.
DIODE ZENER 3.3V 300MW SOD323
Lowest to $0.8732
Nexperia USA Inc.
DIODE ZENER 3.3V 300MW SOD323
Lowest to $1.3098
Nexperia USA Inc.
DIODE ZENER 5.1V 300MW SOD323
Lowest to $0.2329

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
125+ $0.4104 $51.3000
300+ $0.3368 $101.0400
460+ $0.3263 $150.0980
635+ $0.3157 $200.4695
820+ $0.3052 $250.2640
1,100+ $0.2736 $300.9600
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 250 pieces
MOQ: 125 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess