The SN74LVC04ADRG3 from Texas Instruments is a high-performance, six-channel inverter device that belongs to the 74LVC family. This integrated circuit is designed to operate from a 1.65 V to 5.5 V supply, making it suitable for interfacing with both 3.3 V and 5 V systems. Its versatility ensures that it can be used in a wide array of applications ranging from consumer electronics to industrial control systems.
Key Features
- Logic Type: Hex Inverter
- Supply Voltage Range: 1.65 V to 5.5 V
- Output Current: ±24 mA
- Operating Temperature Range: -40°C to 85°C
- Mounting Type: Surface Mount
- Package / Case: SOIC-14
- Logic Level - Low: 0.3*Vcc Max
- Logic Level - High: 0.7*Vcc Min
Performance and Advantages
The SN74LVC04ADRG3 offers high drive output current, which can drive LEDs and other high-current loads while maintaining low power consumption. The device features a significant reduction in dynamic power consumption as the operating voltage and frequency decrease, which is critical for battery-operated devices.
Additionally, the SN74LVC04ADRG3 supports down translation to Vcc, allowing for the interfacing of 5 V logic signals to devices operating at lower voltages without the need for external level shifters. This makes the device highly flexible and simplifies the design of mixed-voltage systems.
Applications
The SN74LVC04ADRG3 is used in a variety of applications where inversion of logic signals is required. This includes:
- Logic level translation
- Signal conditioning
- Line drivers
- Wave shaping
- Oscillator circuits
With its robust design and wide operating voltage range, the SN74LVC04ADRG3 is a reliable choice for designers looking to incorporate a versatile hex inverter into their digital logic systems.