EN
  • EN
  • DE

1N5384BRLG(160V)

Part No 1N5384BRLG(160V)
Manufacturer ON Semiconductor
Catalog Diodes - Zener - Single
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products
Family Diodes - Zener - Single
Manufacturer ON Semiconductor
Win Source Part Number 150106-1N5384BRLG(160V)
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian 1N5384BRLG(160V) CAD Model

Description

Product Overview: 1N5384BRLG(160V) - ON Semiconductor

The 1N5384BRLG is a robust and reliable Zener diode designed and manufactured by ON Semiconductor, a leader in the electronic components industry. This particular Zener diode is engineered to provide voltage regulation with a nominal Zener voltage of 160 volts, making it an excellent choice for a wide range of applications that require precise voltage control.

Key Features

  • Zener Voltage (Vz): The device has a Zener voltage of 160V, which is ideal for stabilizing and regulating voltages in electronic circuits.
  • Power Dissipation: With a power dissipation of 5W, the 1N5384BRLG can handle significant power levels, making it suitable for high-power applications.
  • Package: This component comes in an axial-lead, transfer-molded plastic package that ensures mechanical robustness and thermal stability.
  • Surge Capability: It is capable of withstanding surge currents, thereby providing additional protection against unexpected voltage spikes.
  • High Temperature Operation: The diode is designed to operate effectively over a wide temperature range, ensuring reliability in various environmental conditions.
  • Tolerance: The Zener voltage tolerance is ±5%, which allows for precise voltage regulation in critical circuit designs.

Applications

The 1N5384BRLG Zener diode is versatile and can be used in various electronic applications, including:

  • Power supply regulation
  • Voltage reference
  • Surge protection
  • Transient voltage suppression

Quality and Reliability

ON Semiconductor is committed to delivering high-quality products. The 1N5384BRLG Zener diode is no exception and meets strict quality standards. It is designed for long-term reliability, ensuring that it performs consistently over time and in diverse conditions.

Environmental Compliance

The 1N5384BRLG Zener diode is RoHS compliant, meaning it adheres to environmental regulations by avoiding the use of hazardous substances. This commitment to environmental sustainability makes it suitable for use in products that are marketed globally, especially in regions with strict environmental standards.

In summary, the 1N5384BRLG(160V) by ON Semiconductor is a high-performance Zener diode that offers efficient voltage regulation, robust surge protection, and reliable performance, making it a valuable component for a wide range of electronic applications.

You May Also Be Interested in

Nexperia USA Inc.
DIODE ZENER 16.2V 350MW SOD123
Lowest to $0.1195
Comchip Technology
DIODE ZENER 6V 5W DO214AA
Need more? Email Us
Nexperia USA Inc.
DIODE ZENER 8.2V 365MW DFN1006BD
Lowest to $5.8209
Nexperia USA Inc.
DIODE ZENER 10V 250MW TO236AB
Lowest to $0.8732
Nexperia USA Inc.
DIODE ZENER 4.7V 350MW SOD123
Lowest to $1.1642
General Semiconductor
DIODE ZENER 15V 200MW SOD323
Lowest to $0.3493
Comchip Technology
DIODE ZENER 5.1V 100MW 201
Lowest to $0.2038
MICROSS/On Semiconductor
DIODE ZENER 43V 3W SMB
Lowest to $0.1659
Nexperia USA Inc.
DIODE ZENER 5.1V 300MW SOD323
Lowest to $0.2329

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess