EN
  • EN
  • DE

1N5369BRLG

Part No 1N5369BRLG
Manufacturer ON Semiconductor
Catalog Diodes - Zener - Single
Description DIODE ZENER 51V 5W AXIAL
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer ON Semiconductor
Packaging Reel - TR
Status Active
Voltage - Zener (Nom) (Vz) 51V
Tolerance ±5%
Maximum Power Dissipation 5W
Impedance (Max) (Zzt) 27 Ohm
Current - Reverse Leakage @ Vr 500nA @ 38.8V
Voltage - Forward (Vf) (Max) @ If 1.2V @ 1A
Temperature Range - Operating -65°C to 200°C
Mounting Through Hole
Case / Package Axial
Win Source Part Number 130184-1N5369BRLG
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian 1N5369BRLG CAD Model

Description

ON Semiconductor 1N5369BRLG Zener Diode

The ON Semiconductor 1N5369BRLG is a robust and reliable Zener diode, designed to provide precision voltage regulation and protection in a wide array of electronic circuits. This particular model is a popular choice among engineers and technicians for its consistent performance and high quality.

Key Features

  • Voltage Regulation: The 1N5369BRLG offers a Zener voltage of 51V, making it suitable for applications requiring a stable reference voltage.
  • Power Dissipation: With a power dissipation of 5W, this Zener diode can handle significant energy, making it ideal for higher power applications.
  • Package: Encased in an axial-lead, transfer-molded plastic package, the 1N5369BRLG ensures durability and ease of mounting on printed circuit boards.
  • Surge Capability: It is capable of sustaining a surge current of up to 1A, providing excellent transient protection.
  • Temperature Stability: The diode features a relatively low dynamic impedance and operates efficiently over a wide temperature range.
  • Standard Tolerance: The Zener voltage tolerance is ±5%, which is standard for general-purpose applications.

Applications

The 1N5369BRLG is versatile and can be used in a multitude of applications, such as:

  • Voltage regulation in power supplies
  • Surge protection in consumer electronics
  • Overvoltage protection in industrial systems
  • Voltage reference in measurement equipment

Quality and Reliability

ON Semiconductor is known for its commitment to quality, and the 1N5369BRLG is no exception. It is designed to meet high industry standards, ensuring a reliable performance in even the most demanding situations. Each diode is tested and guaranteed to perform within its specified parameters, providing peace of mind to designers and manufacturers alike.

Whether you are designing a new power supply or looking to enhance the protection in your existing circuitry, the ON Semiconductor 1N5369BRLG Zener diode is an excellent choice that combines efficiency, reliability, and value.

You May Also Be Interested in

Comchip Technology
DIODE ZENER 6V 5W DO214AA
Need more? Email Us
Diodes Incorporated
DIODE ZENER 5.1V 250MW 2DFN
Lowest to $0.5865
MICROSS/On Semiconductor
DIODE ZENER 6.8V 1W DO41
Lowest to $0.1065
General Semiconductor
DIODE ZENER 15V 200MW SOD323
Lowest to $0.0583
Nexperia USA Inc.
DIODE ZENER 9.1V 300MW SOD523
Lowest to $0.4366
Nexperia USA Inc.
DIODE ZENER 4.7V 350MW SOD123
Lowest to $1.1642
Nexperia USA Inc.
DIODE ZENER 16.2V 350MW SOD123
Lowest to $0.1195
General Semiconductor
DIODE ZENER 15V 200MW SOD323
Lowest to $0.3493
Nexperia USA Inc.
DIODE ZENER 5.6V 250MW TO236AB
Lowest to $8.7314

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891

Pricing & Ordering

Quantity Unit Price Ext. Price
225+ $0.2239 $50.3775
545+ $0.1838 $100.1710
845+ $0.1780 $150.4100
1,165+ $0.1723 $200.7295
1,505+ $0.1665 $250.5825
2,010+ $0.1493 $300.0930
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6,423 pieces
MOQ: 225 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess