EN
  • EN
  • DE

1N5365BRLG(36V)

Part No 1N5365BRLG(36V)
Manufacturer ON Semiconductor
Catalog Diodes - Zener - Single
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products
Family Diodes - Zener - Single
Manufacturer ON Semiconductor
Win Source Part Number 150088-1N5365BRLG(36V)
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian 1N5365BRLG(36V) CAD Model

Description

Product Overview: 1N5365BRLG(36V) Zener Diode

The 1N5365BRLG is a robust 36V Zener diode from ON Semiconductor, renowned for its reliability and consistent performance. Designed to provide voltage regulation and protection in a wide array of electronic circuits, this Zener diode is an essential component for engineers and designers looking to maintain precise voltage levels within their applications.

Key Features

  • Voltage Regulation: With a nominal Zener voltage of 36 volts, the 1N5365BRLG is ideal for applications requiring a stable reference voltage.
  • Power Dissipation: This device is capable of dissipating up to 5 watts of power, making it suitable for higher power applications.
  • Surge Current Capability: Its surge current specification ensures that the diode can handle transient over-voltage conditions, providing additional protection for sensitive components.
  • Package: Packaged in a sturdy Axial Lead, the 1N5365BRLG is easy to install and fits well in a variety of circuit board layouts.
  • High Reliability: Produced by ON Semiconductor, a leader in the semiconductor industry, this Zener diode is manufactured to high-quality standards, offering dependable performance over its lifespan.

Applications

The 1N5365BRLG Zener diode is versatile and can be used in numerous applications, including:

  • Voltage regulation modules
  • Over-voltage protection circuits
  • Power supply units
  • Motor controllers
  • Automotive electronics
  • Consumer electronics

Environmental and Quality Certifications

ON Semiconductor ensures that the 1N5365BRLG meets rigorous environmental and quality standards, including:

  • RoHS compliance, minimizing the presence of hazardous substances.
  • Lead-free component, promoting environmental sustainability.
  • Qualified to AEC-Q101 standards for automotive reliability.

In summary, the 1N5365BRLG(36V) Zener diode from ON Semiconductor is a high-quality component designed for precise voltage regulation and protection in electronic circuits. Its robust design, combined with ON Semiconductor's commitment to quality, makes it a reliable choice for a wide range of industrial and consumer applications.

You May Also Be Interested in

Nexperia USA Inc.
DIODE ZENER 9.1V 300MW SOD523
Lowest to $0.4366
Micro Commercial Co
DIODE ZENER 11V 200MW SOD523
Lowest to $0.1456
General Semiconductor
DIODE ZENER 15V 200MW SOD323
Lowest to $0.0583
Nexperia USA Inc.
DIODE ZENER 8.2V 365MW DFN1006BD
Lowest to $5.8209
Nexperia USA Inc.
DIODE ZENER 4.7V 300MW SOD523
Lowest to $2.9105
Nexperia USA Inc.
DIODE ZENER 16.2V 350MW SOD123
Lowest to $0.1195
Comchip Technology
DIODE ZENER 5.1V 100MW 201
Lowest to $0.2038
Nexperia USA Inc.
DIODE ZENER 3.9V 365MW DFN1006BD
Lowest to $1.1730
Nexperia USA Inc.
DIODE ZENER 4.7V 350MW SOD123
Lowest to $1.1642

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677

Pricing & Ordering

Quantity Unit Price Ext. Price
120+ $0.4897 $58.7640
290+ $0.4019 $116.5510
450+ $0.3892 $175.1400
615+ $0.3777 $232.2855
795+ $0.3650 $290.1750
1,065+ $0.3269 $348.1485
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,610 pieces
MOQ: 120 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess